EN
  • EN
  • DE

S9S08RNA16W2VTJ

Part No S9S08RNA16W2VTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893394-S9S08RNA16W2VTJ
Ultra Librarian 3D Model Ultra Librarian S9S08RNA16W2VTJ CAD Model

Description

The NXP S9S08RNA16W2VTJ is a robust 8-bit microcontroller designed to tackle a wide range of embedded applications. It is part of the S08 family, which is renowned for its high performance and reliability. This microcontroller is an ideal choice for automotive, industrial, and consumer applications that require a perfect balance between power consumption and processing capability.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit, which provides a maximum CPU frequency of 40 MHz, ensuring swift execution of instructions and efficient control of peripheral devices.
  • Flash Memory: 16 KB of on-chip flash memory, which is not only ample for storing complex programs but also supports in-circuit programming for easy updates and bug fixes.
  • RAM: 1 KB of Random Access Memory, enabling efficient handling of temporary data and smooth multitasking within applications.
  • Temperature Range: Operating temperature range from -40°C to +125°C, making it suitable for harsh environments and ensuring reliable performance under extreme conditions.
  • Voltage Range: Power supply voltage range from 2.7V to 5.5V, providing flexibility in power supply design and compatibility with both low and high-voltage systems.
  • Timers: Multiple timers including an 8-channel, 16-bit timer and a 2-channel, 8-bit timer, facilitating precise timing and control for a variety of applications.
  • Communication Interfaces: A rich set of communication interfaces such as I2C, SPI, and SCI, enabling easy connectivity with other microcontrollers, sensors, and peripheral devices.
  • Package: Available in a space-saving 20-pin TSSOP package, which is ideal for compact designs without compromising on functionality.

The S9S08RNA16W2VTJ is equipped with an array of advanced peripherals, including an Analog-to-Digital Converter (ADC) for interfacing with analog sensors and an on-chip voltage regulator for enhanced power management. Its integrated watchdog timer and low-voltage detection circuits contribute to system safety and reliability.

With its robust feature set and versatile capabilities, the NXP S9S08RNA16W2VTJ microcontroller is a top choice for designers looking to develop sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess