EN
  • EN
  • DE

S9S08SG16E1CTJR

Part No S9S08SG16E1CTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20TSSOP / HCS08 Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series S9S08SG16
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801847-S9S08SG16E1CTJR
Ultra Librarian 3D Model Ultra Librarian S9S08SG16E1CTJR CAD Model

Description

The NXP S9S08SG16E1CTJR is a versatile and powerful microcontroller that is part of the S08 family, designed to cater to a wide range of applications that require robust control and processing capabilities. This 8-bit MCU is built on a high-performance HCS08 core and is designed to deliver exceptional performance and reliability for embedded systems.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) that offers a maximum CPU frequency of 40 MHz, ensuring swift processing and task handling.
  • Flash Memory: 16 KB of on-chip flash memory which is ideal for storing application code and data, with the added benefit of being highly reliable and secure for embedded applications.
  • RAM: 1 KB of Random Access Memory (RAM) providing the necessary space for temporary data storage during operation.
  • Input/Output: Multiple General Purpose Input/Output (GPIO) pins that can be configured for a variety of interfacing needs with peripherals and sensors.
  • Timers: Advanced timer modules including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise timing and control operations.
  • Communication Interfaces: Integrated Serial Communication Interface (SCI) and Serial Peripheral Interface (SPI) modules for flexible serial communication options.
  • Analog-to-Digital Converter: 10-bit Analog-to-Digital Converter (ADC) which provides accurate conversion of analog signals to digital, facilitating sensor integration and data acquisition.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 5.5V, making it suitable for a variety of power environments.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a 20-pin TSSOP package, allowing for compact board designs and efficient space utilization.

Applications

The S9S08SG16E1CTJR is ideal for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and medical devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated embedded systems.

Conclusion

Overall, the NXP S9S08SG16E1CTJR microcontroller is a high-quality, feature-rich MCU that provides designers with the flexibility, performance, and reliability needed to develop advanced embedded solutions. Its integration capabilities and robust design make it a go-to choice for engineers looking to create efficient and powerful electronic products.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5805 $60.8685
35+ $3.3495 $117.2325
54+ $3.2340 $174.6360
77+ $3.0030 $231.2310
100+ $2.8875 $288.7500
125+ $2.7720 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess