EN
  • EN
  • DE

S912ZVL64F0VLC

Part No S912ZVL64F0VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203187-S912ZVL64F0VLC
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
RAM Size 1K x 8
Data Converters A/D 6x10b
Ultra Librarian 3D Model Ultra Librarian S912ZVL64F0VLC CAD Model

Description

Introducing the NXP S912ZVL64F0VLC Microcontroller

The NXP S912ZVL64F0VLC is a sophisticated piece of technology designed to meet the rigorous demands of modern embedded systems. This microcontroller is part of the 16-bit S12 MagniV family, which integrates a high-performance microcontroller with the necessary analog, communication, and timing and control peripherals to provide a comprehensive solution for automotive and industrial applications.

Key Features:

  • Advanced MCU Core: At the heart of the S912ZVL64F0VLC lies a 16-bit S12 CPU, offering up to 25 MHz bus speed for efficient processing and control tasks.
  • Memory: The device boasts 64 KB of on-chip flash memory and 4 KB of RAM, ensuring ample space for complex programs and data storage.
  • Robust I/O Capabilities: With up to 47 General Purpose I/O (GPIO) pins, this microcontroller provides versatile interfacing options with external devices.
  • Integrated Peripherals: It includes a range of built-in peripherals such as two Serial Communication Interface (SCI) modules, one Serial Peripheral Interface (SPI) module, and an 8-channel 10-bit Analog-to-Digital Converter (ADC) to support diverse application needs.
  • Timers: For precise timing operations, the S912ZVL64F0VLC is equipped with multiple timer modules including an 8-channel Timer/PWM module for complex pulse width modulation tasks.
  • Enhanced Safety Features: Safety is a priority with this microcontroller, featuring a Computer Operating Properly (COP) watchdog, low-voltage detection, and flash block protection.
  • Automotive-Qualified: Designed to withstand the challenging conditions of automotive environments, this microcontroller is AEC-Q100 qualified.

Applications:

The S912ZVL64F0VLC is ideal for a wide range of applications, particularly in the automotive sector, including body control modules, sensor interfaces, and actuator controls. Its robust design also makes it suitable for industrial automation, where reliability and precision are paramount.

With its integration of digital and analog components, the S912ZVL64F0VLC provides a compact, cost-effective solution for system designers looking to streamline their product designs without sacrificing performance or functionality.

Conclusion:

The NXP S912ZVL64F0VLC microcontroller is a testament to NXP's commitment to providing high-quality, integrated solutions for the automotive and industrial markets. Its combination of processing power, memory capacity, and extensive peripheral set positions it as a top choice for engineers and developers seeking a reliable and versatile microcontroller platform.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6773 $62.4503
25+ $4.6583 $116.4575
39+ $4.5127 $175.9953
53+ $4.3671 $231.4563
69+ $4.2215 $291.2835
92+ $3.7849 $348.2108
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,899 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess