EN
  • EN
  • DE

S9S08SG16E1MTL

Part No S9S08SG16E1MTL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14823, 935321281574, S9S08SG16E1MTL-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932896-S9S08SG16E1MTL
Ultra Librarian 3D Model Ultra Librarian S9S08SG16E1MTL CAD Model

Description

Introducing the NXP S9S08SG16E1MTL Microcontroller

The NXP S9S08SG16E1MTL is a powerful and versatile microcontroller designed to meet the demanding needs of modern embedded systems. This high-performance device is part of the S08 family of 8-bit microcontrollers, which are renowned for their robustness, efficiency, and ease of use.

The S9S08SG16E1MTL is built around the HCS08 central processing unit (CPU), which operates at speeds of up to 40 MHz. With a rich set of features, this microcontroller is an ideal choice for a wide range of applications, including industrial control, consumer electronics, automotive systems, and more.

Key Features:

  • Memory: The device comes equipped with 16KB of flash memory, providing ample space for application code and data storage. Additionally, it includes 1KB of RAM for efficient data handling and multitasking.
  • Digital Communication Interfaces: To ensure seamless integration with other components and peripherals, the microcontroller offers multiple communication interfaces, including I2C, SCI (UART), and SPI modules.
  • Timers: The S9S08SG16E1MTL features an 8-channel, 16-bit timer/pulse-width modulator (TPM) that supports a range of timing and pulse generation functions, crucial for precise event-driven operations.
  • Analog-to-Digital Converter (ADC): An onboard 12-channel, 12-bit ADC enables the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Input/Output: With up to 40 general-purpose input/output (GPIO) pins, this microcontroller offers extensive interfacing capabilities, allowing designers to connect a multitude of devices and sensors.
  • Low Power Consumption: Designed with power efficiency in mind, the S9S08SG16E1MTL features several power-saving modes, which can significantly reduce power consumption during idle or low-activity periods.
  • Robust Design: The device is engineered to perform reliably in harsh environments, featuring a wide operating temperature range and built-in protection mechanisms against electrostatic discharge (ESD).

The S9S08SG16E1MTL is available in a 48-pin LQFP package, making it compact enough for space-constrained applications while still offering sufficient I/O options for complex tasks. With its rich feature set and NXP's commitment to quality, this microcontroller stands out as a top choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3481 $50.2215
37+ $2.7472 $101.6464
57+ $2.6613 $151.6941
78+ $2.5755 $200.8890
101+ $2.4896 $251.4496
135+ $2.2321 $301.3335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess