EN
  • EN
  • DE

S9S08SG16E1VTG

Part No S9S08SG16E1VTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP  /  S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S9S08
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263791-S9S08SG16E1VTG
Ultra Librarian 3D Model Ultra Librarian S9S08SG16E1VTG CAD Model

Description

The NXP S9S08SG16E1VTG is a versatile and powerful microcontroller designed to cater to a wide range of embedded applications. This high-performance component is part of the S08 family of 8-bit microcontrollers and is engineered to deliver exceptional efficiency and reliability.

Key Features:

  • Core: At the heart of the S9S08SG16E1VTG lies an HCS08 CPU with a maximum operating frequency of up to 40 MHz, providing a robust platform for executing complex tasks.
  • Memory: The device is equipped with 16 KB of flash memory and 1 KB of RAM, offering ample space for program storage and efficient data management.
  • Temperature Range: This microcontroller operates reliably across a wide temperature range, making it suitable for industrial and automotive environments.
  • Package: Housed in a compact TSSOP 16 package, the S9S08SG16E1VTG is designed for space-constrained applications.
  • I/O Ports: It features multiple general-purpose input/output (GPIO) ports, providing flexibility for interfacing with other components and peripherals.
  • Timers: Integrated timers, including an 8-channel 16-bit timer and a 2-channel 8-bit timer, facilitate precise event management and pulse width modulation (PWM) for motor control and other time-sensitive operations.
  • Analog-to-Digital Converter: An onboard 12-bit analog-to-digital converter (ADC) allows for accurate conversion of analog signals to digital data, essential for sensor interfacing and data acquisition.
  • Communication Interfaces: The microcontroller supports various communication protocols, including I²C, SPI, and SCI, enabling easy connectivity and data exchange with other devices.
  • Voltage Range: It operates at a voltage range of 2.7V to 5.5V, providing flexibility for use in various power environments.

The S9S08SG16E1VTG is a robust microcontroller that offers a balanced combination of performance, power efficiency, and integration, making it an ideal choice for a multitude of embedded systems, including consumer electronics, automotive modules, industrial controls, and smart sensors. With its rich set of features and NXP's commitment to quality, this microcontroller stands out as a reliable and cost-effective solution for designers and engineers looking to push the boundaries of innovation.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess