EN
  • EN
  • DE

S9S08SG32E1VTJR

Part No S9S08SG32E1VTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 20TSSOP / S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S08
Other Names 935309975518
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263825-S9S08SG32E1VTJR
Ultra Librarian 3D Model Ultra Librarian S9S08SG32E1VTJR CAD Model

Description

The NXP S9S08SG32E1VTJR microcontroller is a highly integrated, low-power, high-performance device designed for a wide range of applications. It is part of the S08 family of 8-bit microcontrollers which are known for their robustness, versatility, and efficiency. This particular model comes in a TSSOP-44 package and offers an optimal balance between processing power, peripheral sets, and cost-effectiveness.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit, providing a solid foundation for efficient code execution and compatibility with the S08 product line.
  • Flash Memory: 32KB, allowing ample space for complex programs and software stacks.
  • RAM: 2KB, providing sufficient working memory for real-time operations and data manipulation.
  • Speed: Up to 40 MHz bus frequency, delivering quick processing capabilities for a variety of tasks.
  • Voltage Range: 2.7V to 5.5V, ensuring flexibility in different power environments and compatibility with both 3.3V and 5V peripheral devices.
  • I/O Pins: Multiple general-purpose input/output pins for interfacing with external hardware and sensors.
  • Communication Interfaces: Includes a range of communication options such as I2C, SPI, and SCI (UART) for versatile connectivity options.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC with multiple channels for interfacing with analog sensors and devices.
  • Timers: Multiple timers including an 8-channel timer/pulse-width modulator (TPM) for precise event timing and motor control.
  • Temperature Range: Designed to operate within an industrial temperature range, making it suitable for harsh environments.

The S9S08SG32E1VTJR microcontroller is ideal for industrial control, consumer electronics, automotive systems, and other embedded applications where reliability and cost are critical. Its comprehensive feature set ensures that designers have the tools necessary to create sophisticated systems without the need for additional components, thereby reducing overall system cost and complexity.

With a robust development ecosystem that includes software tools, development boards, and reference designs, the NXP S9S08SG32E1VTJR provides a solid foundation for rapid development and deployment of innovative electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess