EN
  • EN
  • DE

S9S12DG25F0CPVER

Part No S9S12DG25F0CPVER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12 core, 256KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 112
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Halogen Free
RoHS Non-Compliant
Win Source Part Number 1004016-S9S12DG25F0CPVER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9S12DG25F0CPVER CAD Model

Description

The NXP S9S12DG25F0CPVER is a sophisticated microcontroller unit (MCU) designed to cater to a wide range of automotive and industrial applications. This powerful MCU is part of the HCS12D family, which is well-known for its high level of integration, exceptional performance, and remarkable versatility.

Key Features:

  • Core: The S9S12DG25F0CPVER is built around the 16-bit HCS12 core, which operates at a frequency of up to 25 MHz. This core is capable of delivering up to 25 MIPS (Million Instructions Per Second), ensuring swift and efficient processing capabilities for complex tasks.
  • Memory: It comes with 128 KB of flash memory, which is highly reliable and provides the necessary space for robust application code. The flash memory is complemented by 8 KB of RAM, allowing for smooth data handling and temporary data storage during operation.
  • Input/Output: The MCU features an extensive set of input/output options, including 59 general-purpose I/O pins that offer great flexibility for interfacing with external devices and peripherals.
  • Timers: Multiple integrated timers, including 8-channel and 2-channel 16-bit timers, provide precise timing and measurement capabilities for a variety of control applications.
  • Communication Interfaces: It supports a range of communication protocols, such as CAN, SPI, and SCI, facilitating easy integration into existing systems and ensuring compatibility with a variety of external modules and sensors.
  • Analog-to-Digital Converter: An onboard 12-bit analog-to-digital converter (ADC) allows for accurate conversion of analog signals to digital data, which is essential for sensor data processing and real-time decision-making.
  • Package: The MCU is available in a 112-pin LQFP (Low Profile Quad Flat Package), ensuring a compact footprint suitable for space-constrained applications.

Applications:

The NXP S9S12DG25F0CPVER MCU is ideal for a multitude of applications, including automotive control systems, industrial automation, robotics, and embedded systems that require a high-performance, reliable microcontroller with a rich set of features.

Overall, the S9S12DG25F0CPVER from NXP is a robust and versatile microcontroller that provides developers with the necessary tools to create sophisticated and efficient systems within the automotive and industrial sectors.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess