EN
  • EN
  • DE

S9S12DG25F0MPVER

Part No S9S12DG25F0MPVER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-BIT MCU, S12 CORE, 256KB FLAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196862-S9S12DG25F0MPVER
Manufacturer NXP Semiconductors
Category Integrated Circuits (ICs) Embedded Microcontrollers
Package Bulk
Product Status Active
Base Product Number S9S12
Ultra Librarian 3D Model Ultra Librarian S9S12DG25F0MPVER CAD Model

Description

The NXP S9S12DG25F0MPVER is a high-performance, 16-bit microcontroller designed to cater to a wide range of automotive and industrial applications. This versatile microcontroller is part of the HCS12D family and is built on the proven S12 technology, which is well-suited for applications requiring complex, real-time control and high levels of integration.

Key Features

  • Core: The S9S12DG25F0MPVER features a 16-bit HCS12 core with a maximum CPU frequency of 25 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: Equipped with 256 KB of flash memory and 12 KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation and flexibility for complex tasks.
  • Advanced Timer: The inclusion of an enhanced capture/compare timer system allows for precise event timing and pulse-width modulation (PWM) functionalities, which are essential in controlling motors, actuators, and other time-sensitive peripherals.
  • Communication Interfaces: Multiple communication interfaces, including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, provide versatile options for serial data exchange with peripherals and other microcontrollers.
  • Analog-to-Digital Converter: A built-in 12-bit analog-to-digital converter (ADC) enables the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Robust I/O Capabilities: With up to 59 general-purpose I/O pins, the S9S12DG25F0MPVER can handle a wide array of inputs and outputs, making it highly adaptable to various application needs.
  • Package: The device is available in an 80-QFP (Quad Flat Package), which is suitable for space-constrained applications while still providing sufficient pin access for connectivity.

Applications

The S9S12DG25F0MPVER microcontroller is ideal for automotive control systems, such as engine management, transmission control, body control modules, and safety systems. Additionally, its robust feature set makes it suitable for industrial control applications, including factory automation, robotics, and process control.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the S9S12DG25F0MPVER is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring reliable performance in harsh environments and across a wide temperature range.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess