EN
  • EN
  • DE

AMIS30600LINI1G

Part No AMIS30600LINI1G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 80 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMIS30600
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860958-AMIS30600LINI1G
Ultra Librarian 3D Model Ultra Librarian AMIS30600LINI1G CAD Model

Description

AMIS30600LINI1G - ON Semiconductor's High-Performance LIN Transceiver

The AMIS30600LINI1G from ON Semiconductor is a robust, high-performance Local Interconnect Network (LIN) transceiver designed to interface between a LIN master/slave protocol controller and the physical bus in automotive and industrial applications. This transceiver is compliant with the LIN Bus specifications 2.0, 2.1, and the SAE J2602 standard, making it a versatile solution for a wide range of LIN-based communication systems.

Featuring a wide operating voltage range from 6V to 18V, the AMIS30600LINI1G can withstand transients up to 40V, ensuring reliable operation in harsh electrical environments. Its low quiescent current consumption makes it an energy-efficient choice for battery-operated systems. With an integrated slope control to minimize electromagnetic emissions, this transceiver is particularly suitable for noise-sensitive applications.

The device offers excellent electromagnetic compatibility (EMC) performance and robust electrostatic discharge (ESD) protection. The ESD protection is compliant with the IEC61000-4-2 standard, ensuring the device's resilience against electrostatic discharges. Furthermore, its thermal shutdown feature protects the device from overheating, contributing to its overall reliability and longevity.

ON Semiconductor's AMIS30600LINI1G also boasts a dominant time-out function that prevents the LIN bus from being driven indefinitely in a dominant state, thus improving the safety and reliability of the communication network. Its integrated pull-up resistor and diode to VBAT simplify the design of LIN networks by reducing the number of external components required.

With its compact SOIC-8 package, the AMIS30600LINI1G offers a space-saving solution that is easy to integrate into existing designs. It is ideal for automotive applications such as body control modules, sensor interfaces, and actuator controls, as well as industrial automation systems requiring robust and reliable LIN communication.

In summary, the AMIS30600LINI1G LIN transceiver from ON Semiconductor is a high-quality, feature-rich solution for reliable communication in automotive and industrial environments, offering protection against harsh conditions and ensuring seamless integration with LIN protocol controllers.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess