EN
  • EN
  • DE

S9S12DJ12F1VPVE

Part No S9S12DJ12F1VPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP / HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Bulk
Product Status Not For New Designs
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935316864557
Standard Package 300
Win Source Part Number 1318721-S9S12DJ12F1VPVE
Ultra Librarian 3D Model Ultra Librarian S9S12DJ12F1VPVE CAD Model

Description

The NXP S9S12DJ12F1VPVE is a high-performance microcontroller designed for automotive and industrial applications that demand robust operation and high reliability. This microcontroller is part of the HCS12D family, which is renowned for its integration of a diverse set of peripherals and features to cater to a wide range of embedded system requirements.

At the heart of the S9S12DJ12F1VPVE is a 16-bit HCS12 core that delivers exceptional processing power while maintaining low power consumption. It operates at a frequency of up to 80 MHz, providing the computational speed necessary for complex real-time applications. The device comes with 12KB of RAM, which allows for efficient handling of data and instructions, and 128KB of flash memory that offers ample space for program storage and in-application programming capabilities.

The microcontroller is equipped with a rich set of peripherals, including multiple serial communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules. These interfaces enable the S9S12DJ12F1VPVE to connect and communicate with other microcontrollers and peripheral devices, making it an ideal choice for networked applications.

For enhanced functionality, the S9S12DJ12F1VPVE features a 10-bit Analog-to-Digital Converter (ADC) that provides accurate analog signal measurements, essential for sensor-based applications. It also includes a Timer Module (TIM) that supports complex timing operations and PWM (Pulse Width Modulation) for precise control over motor and other actuators.

The microcontroller's robust design includes a single-chip mode that allows for reduced system cost and complexity, as well as an on-chip voltage regulator and a PLL (Phase-Locked Loop) circuit for clock frequency multiplication. Its package, LQFP 112, ensures a compact footprint suitable for space-constrained applications.

Overall, the NXP S9S12DJ12F1VPVE microcontroller is an excellent choice for developers looking for a reliable and versatile MCU with a solid balance of performance, memory, and peripherals, all designed to meet the stringent requirements of the automotive and industrial sectors.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess