EN
  • EN
  • DE

S9S12G128ACLF

Part No S9S12G128ACLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935354392557
Standard Package 1,250
Win Source Part Number 1090749-S9S12G128ACLF
Ultra Librarian 3D Model Ultra Librarian S9S12G128ACLF CAD Model

Description

NXP S9S12G128ACLF Microcontroller

The NXP S9S12G128ACLF microcontroller is a versatile and powerful component designed for automotive and industrial applications that require robust performance and reliability. As part of the S12G Microcontroller family, this device is built on the high-performance HCS12 core and is engineered to deliver exceptional processing capabilities while maintaining energy efficiency.

Key Features:

  • 16-bit HCS12 CPU: The core of the S9S12G128ACLF operates at up to 25 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 128 KB of flash memory and 8 KB of RAM, ensuring ample space for complex programs and efficient data handling.
  • Advanced Timer: The microcontroller includes a sophisticated timer system, featuring multiple channels for input capture, output compare, and PWM capabilities, which are essential for precise control tasks.
  • Digital Communication Interfaces: Offering multiple communication options, the S9S12G128ACLF includes CAN, SPI, and SCI interfaces, allowing for easy integration into a variety of systems and ensuring compatibility with various peripherals.
  • Analog-to-Digital Converter (ADC): With an integrated 12-bit ADC, the microcontroller can process analog signals quickly and accurately, making it ideal for sensor-based applications.
  • I/O Ports: The device features numerous I/O ports that provide the flexibility to connect with external devices, catering to a broad range of applications.
  • Low-Power Modes: Energy efficiency is a hallmark of this microcontroller, with multiple power-saving modes that reduce energy consumption during idle periods without sacrificing performance.

Applications:

The S9S12G128ACLF is suitable for an array of applications, particularly in the automotive sector where it can be used for engine control, body electronics, and sensor management. Its robust feature set also makes it a prime choice for industrial control systems, home automation, and other embedded systems that require reliable and consistent performance in challenging environments.

With its combination of processing power, memory capacity, and rich peripheral set, the NXP S9S12G128ACLF microcontroller stands as a solid foundation for developers looking to create sophisticated and durable embedded solutions.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5525 $58.9725
22+ $5.3764 $118.2808
34+ $5.2084 $177.0856
46+ $5.0404 $231.8584
60+ $4.8724 $292.3440
80+ $4.3684 $349.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess