EN
  • EN
  • DE

MC9S12XDT512MAG

Part No MC9S12XDT512MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP  /  HCS12X series Microcontroller IC 16-Bit 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 20K x 8
Supply Voltage - Operating 2.35V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935321086557
Standard Package 300
Win Source Part Number 1031196-MC9S12XDT512MAG
Ultra Librarian 3D Model Ultra Librarian MC9S12XDT512MAG CAD Model

Description

Product Overview: MC9S12XDT512MAG

The MC9S12XDT512MAG is a sophisticated microcontroller unit (MCU) from the reputable semiconductor manufacturer, NXP Semiconductors. This product is part of the HCS12X family of 16-bit MCUs which are designed for automotive and industrial applications requiring high levels of integration and performance.

Key Features:

  • Core: The MC9S12XDT512MAG features the HCS12X CPU which runs at a frequency of up to 80 MHz. The CPU is an enhanced version of the HCS12 core, with a modified Harvard architecture and an enhanced instruction set.
  • Memory: This MCU comes with 512 KB of flash memory, 32 KB of RAM, and 4 KB of EEPROM. Such memory capacity is suitable for complex applications and allows for robust program and data storage.
  • Advanced Timer: It includes an enhanced capture timer (ECT), a 16-channel, 16-bit timer system which provides multiple input capture, output compare, and pulse accumulator capabilities.
  • Digital Communication Interfaces: It offers a rich set of communication interfaces including two MSCAN modules, two SPI modules, and three serial communication interface (SCI) modules, which provide a versatile set of options for serial data communication.
  • Input/Output Ports: The microcontroller features 59 general-purpose input/output (GPIO) pins, which offer high flexibility in interfacing with external devices and sensors.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) with 8 channels allows the MCU to interface with analog sensors and convert their signals to digital values for processing.
  • Integrated CAN Interfaces: The inclusion of Controller Area Network (CAN) interfaces facilitates robust and reliable communication in automotive and industrial networking applications.

Applications:

The MC9S12XDT512MAG is ideal for a broad range of applications, particularly within the automotive industry, such as engine and transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems, home automation, robotics, and other applications requiring a high-performance, reliable MCU.

Quality and Reliability:

NXP's commitment to quality ensures that the MC9S12XDT512MAG meets stringent industry standards for reliability and performance, making it a trusted choice for engineers and designers looking for a high-quality microcontroller solution.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess