EN
  • EN
  • DE
  • IT

S9S12G128F0CLFR

Part No S9S12G128F0CLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 663279-S9S12G128F0CLFR
Ultra Librarian 3D Model Ultra Librarian S9S12G128F0CLFR CAD Model

Description

Product Overview: NXP S9S12G128F0CLFR Microcontroller

The NXP S9S12G128F0CLFR is a powerful and versatile microcontroller that is part of the HCS12/S12 family, designed to cater to a wide range of automotive and industrial applications. This 16-bit MCU is engineered to deliver exceptional performance and reliability, making it an ideal choice for complex embedded systems.

Key Features

  • Processing Core: At the heart of the S9S12G128F0CLFR is a 16-bit HCS12 central processing unit (CPU), which provides a robust platform for executing instructions with high efficiency.
  • Memory: The device comes equipped with 128 KB of Flash memory, ensuring ample space for application code, and 8 KB of RAM for smooth data processing and storage.
  • Digital and Analog Peripherals: A suite of peripherals enhances the functionality of the microcontroller, including multiple digital communication interfaces such as SCI, SPI, and I2C, as well as an analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Timers: Integrated timers support a range of functions from simple timing operations to complex pulse-width modulation (PWM) for motor control applications.
  • Supply Voltage: The S9S12G128F0CLFR operates at a supply voltage range of 2.35V to 5.25V, accommodating various power supply configurations.
  • Package: The microcontroller is available in a 48-pin LQFP package, which is conducive to space-constrained applications while still offering sufficient I/O options for interfacing with external components.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, this MCU is suitable for use in harsh environmental conditions.

Applications

The NXP S9S12G128F0CLFR microcontroller is designed for a broad spectrum of applications, including but not limited to automotive control systems, industrial automation, robotics, and consumer electronics. Its robust architecture and comprehensive feature set make it an excellent choice for developers seeking a reliable and flexible MCU solution.

In summary, the NXP S9S12G128F0CLFR microcontroller is a feature-rich and dependable component that provides the necessary capabilities for advanced embedded system designs, ensuring optimal performance and scalability for a variety of applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5525 $58.9725
22+ $5.3764 $118.2808
34+ $5.2084 $177.0856
46+ $5.0404 $231.8584
60+ $4.8724 $292.3440
80+ $4.3684 $349.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess