EN
  • EN
  • DE

S9S12G192F0CLH

Part No S9S12G192F0CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 64LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 11K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935323804557
Standard Package 800
Win Source Part Number 1232506-S9S12G192F0CLH
Ultra Librarian 3D Model Ultra Librarian S9S12G192F0CLH CAD Model

Description

Product Overview: NXP S9S12G192F0CLH Microcontroller

The NXP S9S12G192F0CLH is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. As a member of the S12G Microcontroller family, this device integrates a wealth of features to support complex, real-time control operations while maintaining efficiency and reliability.

Key Features:

  • Core: The S9S12G192F0CLH boasts a 16-bit HCS12 core, which delivers the processing power required for sophisticated control tasks. The core operates at a frequency of up to 50 MHz, ensuring swift execution of instructions and optimal control loop response times.
  • Memory: With 192 KB of flash memory, this microcontroller provides ample space for program storage. It also includes 12 KB of RAM for efficient data handling and 2 KB of EEPROM, which is ideal for storing non-volatile data that must be preserved across power cycles.
  • Input/Output: A variety of I/O options are available, including multiple digital and analog interfaces. This versatility allows for easy integration with sensors, actuators, and other peripherals commonly used in automotive and industrial environments.
  • Connectivity: The S9S12G192F0CLH supports CAN, LIN, and SPI communication protocols, facilitating robust and flexible communication with other devices within a network.
  • Package: Encased in a 64-pin LQFP (Low Profile Quad Flat Package), the microcontroller is designed for space-constrained applications while providing sufficient pin access for complex functionalities.
  • Temperature Range: This device is operational over an extended temperature range, making it suitable for harsh environmental conditions.

Applications:

The S9S12G192F0CLH is engineered to meet the stringent requirements of the automotive sector, including powertrain systems, body control modules, and advanced sensor systems. Additionally, its robust design and feature set make it an excellent choice for industrial control systems, including robotics, automation, and process control applications.

Conclusion:

With its powerful core, expansive memory, and diverse I/O capabilities, the NXP S9S12G192F0CLH microcontroller stands as a compelling solution for developers seeking a reliable and capable controller for their advanced automotive or industrial projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess