EN
  • EN
  • DE

TPS54362QPWPRQ1

Part No TPS54362QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 48V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 18V
Output Current 3A
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 133671-TPS54362QPWPRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54362QPWPRQ1 CAD Model

Description

Product Overview: TPS54362QPWPRQ1 from Texas Instruments

The TPS54362QPWPRQ1 is a high-performance, automotive-grade step-down converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, providing reliable and efficient power conversion for a wide variety of systems within the vehicle.

Key Features

  • Wide Input Voltage Range: The TPS54362QPWPRQ1 operates with an input voltage range from 3.5V to 28V, making it versatile for use in various automotive power systems that require a stable output voltage even with fluctuations in the input supply.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage that can be set from 0.8V to 25V, allowing for customization based on the specific needs of the application.
  • High-Efficiency: With its integrated high-side and low-side MOSFETs, the TPS54362QPWPRQ1 provides efficient power conversion, which is critical for reducing heat and improving reliability in automotive environments.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring the longevity and safety of both the IC and the systems it powers.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which can help to minimize electromagnetic interference (EMI), a significant consideration in the design of automotive electronics.

Applications

The TPS54362QPWPRQ1 is suitable for a range of automotive applications including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive power systems that require a stable and efficient power supply.

Quality and Reliability

As an automotive-qualified product, the TPS54362QPWPRQ1 meets the stringent quality standards of the AEC-Q100 Grade 1, ensuring operation over a temperature range of -40°C to +125°C. TI's commitment to quality means that this step-down converter is designed for robust performance in the challenging conditions of automotive environments.

Package and Availability

The TPS54362QPWPRQ1 is offered in a compact HTSSOP (Thermally Enhanced Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. This package is optimized for space-constrained applications while providing excellent power dissipation capabilities.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9990 $55.9920
18+ $5.7428 $103.3704
27+ $5.5634 $150.2118
38+ $5.3839 $204.5882
49+ $5.2044 $255.0156
65+ $4.6660 $303.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,981 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess