EN
  • EN
  • DE

S9S12G192F0MLL

Part No S9S12G192F0MLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932915-S9S12G192F0MLL
Ultra Librarian 3D Model Ultra Librarian S9S12G192F0MLL CAD Model

Description

The NXP S9S12G192F0MLL microcontroller is a highly integrated, versatile, and powerful device designed to address the demanding requirements of automotive and industrial applications. This microcontroller is part of the S12G family of 16-bit MCUs which are built upon the HCS12 core technology, combining high-performance data processing and rich peripheral sets to support a wide range of applications.

Key Features

  • Core: The S9S12G192F0MLL features a 16-bit HCS12 CPU, providing a perfect balance between processing power and energy efficiency, making it ideal for embedded systems where both are critical.
  • Memory: Equipped with 192 KB of flash memory and 12 KB of RAM, this microcontroller offers ample space for complex application code and data storage.
  • Timers: It includes a range of timers such as multiple 16-bit timers, a real-time interrupt timer, and a pulse-width modulation (PWM) timer, facilitating precise control over timing-related tasks.
  • Communication Interfaces: With multiple communication interfaces including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, the S9S12G192F0MLL ensures flexible and robust data exchange options.
  • Analog-to-Digital Converter: An integrated 12-bit ADC allows for accurate conversion of analog signals to digital, supporting sensor interfacing and data acquisition applications.
  • Package: The device comes in a 64-pin LQFP (Low Profile Quad Flat Package), offering a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Development Support: NXP offers a comprehensive suite of development tools, including software drivers, operating systems, and application notes, to accelerate the development process.

Applications

The S9S12G192F0MLL is designed to meet the needs of a variety of applications, including but not limited to automotive control systems, factory automation, robotics, and other embedded systems that require a high degree of reliability and performance.

Whether you are developing advanced driver assistance systems, engine control units, or sophisticated industrial control systems, the NXP S9S12G192F0MLL microcontroller offers the features and capabilities to bring your innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess