EN
  • EN
  • DE

MC9S08PA16VTG

Part No MC9S08PA16VTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Tray
Part Status Not For New Designs
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883890-MC9S08PA16VTG
Ultra Librarian 3D Model Ultra Librarian MC9S08PA16VTG CAD Model

Description

Product Overview: MC9S08PA16VTG

The MC9S08PA16VTG is a versatile 8-bit microcontroller from NXP Semiconductors, designed to cater to a wide range of applications requiring low power consumption and high performance. This microcontroller is a member of the S08 family, which is renowned for its robust architecture and ease of use.

Key Features

  • CPU: At the heart of the MC9S08PA16VTG is an HCS08 core that can run at speeds up to 20 MHz, providing a perfect balance between processing power and energy efficiency.
  • Flash Memory: The device comes with 16 KB of on-chip flash memory, which is ideal for storing application code and data. The flash memory is highly reliable and supports up to 100,000 write/erase cycles.
  • RAM: It includes 2 KB of RAM, allowing for efficient in-memory operations and data management.
  • Input/Output: The microcontroller features multiple general-purpose input/output (GPIO) pins, which are highly configurable and suitable for interfacing with a variety of peripherals and sensors.
  • Timers: A range of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, provides flexible timing and control options for precision tasks.
  • Analog-to-Digital Converter: An integrated 12-channel, 12-bit analog-to-digital converter (ADC) allows the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Communication Interfaces: The MC9S08PA16VTG includes I²C, SPI, and SCI serial communication modules, enabling it to communicate with other microcontrollers and peripherals.
  • Supply Voltage: It operates within a supply voltage range of 1.8V to 3.6V, which is suitable for battery-operated and portable devices.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Package: Housed in a TSSOP-16 package, the MC9S08PA16VTG is compact and suitable for space-constrained applications.

Applications

The MC9S08PA16VTG is designed for a broad array of applications, particularly those requiring low power consumption and high integration. It is widely used in consumer electronics, industrial control systems, automotive modules, home automation, and Internet of Things (IoT) devices.

With its rich set of features and capabilities, the MC9S08PA16VTG from NXP Semiconductors stands as a solid choice for designers and engineers looking to develop sophisticated and power-efficient applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4199 $58.0776
59+ $1.9854 $117.1386
91+ $1.9235 $175.0385
125+ $1.8614 $232.6750
161+ $1.7994 $289.7034
215+ $1.6132 $346.8380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess