EN
  • EN
  • DE

S9S12G128AVLL

Part No S9S12G128AVLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932912-S9S12G128AVLL
Ultra Librarian 3D Model Ultra Librarian S9S12G128AVLL CAD Model

Description

NXP S9S12G128AVLL Microcontroller

The NXP S9S12G128AVLL is a powerful and versatile microcontroller that is part of the S12G Microcontroller family. It is designed to address the growing needs for automotive and industrial applications that require high-performance and reliable microcontrollers with a rich set of features. This 16-bit MCU is built on the HCS12X core, which is an improved version of the HCS12 core, offering better performance and more efficient code execution.

Key Features

  • Core: HCS12X 16-bit CPU core, up to 50 MHz bus speed.
  • Memory: 128 KB of Flash memory and 8 KB of RAM, providing ample space for complex applications.
  • Digital Communication Interfaces: Includes multiple communication interfaces such as SCI (UART), SPI, and I2C modules for versatile connectivity options.
  • Timers: Enhanced Capture Timer, Real-Time Interrupt, and Pulse Width Modulator (PWM) for accurate timing and control.
  • Analog to Digital Converter (ADC): 16-channel, 10-bit resolution ADC for precise analog signal measurement.
  • Input/Output Ports: Multiple General Purpose Input/Output (GPIO) ports with interrupt capability, enabling interaction with a wide range of peripherals and sensors.
  • Integrated CAN Interface: Features a Controller Area Network (CAN) module for robust vehicle network communications.
  • Voltage Range: Operates at 2.5V to 5.5V, catering to various power supply requirements.

Robustness and Reliability

The S9S12G128AVLL is engineered to meet the stringent demands of automotive and industrial environments. It offers excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, ensuring reliable operation in harsh conditions. The microcontroller also features a low-power design, with various power-saving modes to reduce energy consumption when full performance is not required.

Development Support

Developers working with the S9S12G128AVLL benefit from NXP's comprehensive suite of development tools, including CodeWarrior Development Studio, which provides an integrated development environment (IDE) for easy programming and debugging. Additionally, a wide range of third-party tools, software, and support is available to help accelerate the product development cycle.

Overall, the NXP S9S12G128AVLL microcontroller is an excellent choice for designers looking for a high-performance, feature-rich MCU that can withstand the rigors of automotive and industrial applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6013 $67.2091
15+ $7.8780 $118.1700
23+ $7.6319 $175.5337
32+ $7.3857 $236.3424
41+ $7.1395 $292.7195
55+ $6.4009 $352.0495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,958 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess