EN
  • EN
  • DE

S9S12G192F0VLH

Part No S9S12G192F0VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14947, 935313339557, S9S12G192F0VLH-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893404-S9S12G192F0VLH
Ultra Librarian 3D Model Ultra Librarian S9S12G192F0VLH CAD Model

Description

Introducing the NXP S9S12G192F0VLH Microcontroller

The NXP S9S12G192F0VLH is a cutting-edge microcontroller that is part of the S12G Microcontroller family, designed for automotive and industrial applications that demand high levels of reliability and performance. This powerful microcontroller is built on the HCS12X core and operates at a frequency of up to 50 MHz. It is an ideal solution for complex control systems where efficient data processing and high-speed interfacing are crucial.

Key Features:

  • Advanced HCS12X Core: The S9S12G192F0VLH is based on the 16-bit HCS12X CPU platform, which provides a robust instruction set and efficient processing capabilities for complex algorithms and control tasks.
  • Memory Capacity: It comes with 192 KB of on-chip flash memory, which is highly reliable and secure, making it perfect for storing critical application code. Additionally, it features 12 KB of RAM, allowing for smooth and responsive program execution.
  • Rich Peripherals: This microcontroller includes a variety of peripherals such as multiple serial communication interfaces (SCI), Serial Peripheral Interface (SPI) modules, an 8-channel 16-bit timer module, and an Analog-to-Digital Converter (ADC) to interface with various sensors and devices.
  • Enhanced System Integrity: With features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a watchdog timer, the S9S12G192F0VLH ensures the system operates reliably under harsh conditions.
  • Package and Temperature Range: The device is available in a 64-pin LQFP package, which is suitable for space-constrained applications. It also operates within an extended temperature range, making it robust for automotive and industrial environments.

Applications:

The NXP S9S12G192F0VLH is engineered for a wide range of applications in the automotive sector, including body control modules, gateways, and sensor nodes. Its industrial uses extend to factory automation, robotics, and motor control systems where precision and dependability are paramount.

With its advanced features and versatile capabilities, the S9S12G192F0VLH microcontroller is a top choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7593 $54.3151
16+ $6.3666 $101.8656
25+ $6.1677 $154.1925
34+ $5.9687 $202.9358
44+ $5.7698 $253.8712
58+ $5.1729 $300.0282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess