EN
  • EN
  • DE

S9S12G64F0CLH

Part No S9S12G64F0CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-14225, 935315148557, S9S12G64F0CLH-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932926-S9S12G64F0CLH
Ultra Librarian 3D Model Ultra Librarian S9S12G64F0CLH CAD Model

Description

Product Overview: NXP S9S12G64F0CLH Microcontroller

The NXP S9S12G64F0CLH is a high-performance microcontroller designed for automotive and industrial applications that require robust operation in harsh environments. This product is part of the S12G family of 16-bit microcontrollers based on the HCS12 core, which is well-known for its efficiency and reliability.

Key Features

  • Core: At the heart of the S9S12G64F0CLH is a 16-bit HCS12 CPU, offering a perfect balance between processing power and power consumption, making it ideal for a wide range of applications.
  • Memory: The device includes 64KB of Flash memory, which provides ample space for complex programs and algorithms, along with 4KB of RAM for efficient data processing.
  • Timers: A suite of timer functions, including an 8-channel 16-bit timer, 2-channel 16-bit timer, and 8-channel 8-bit timer, enable precise event management and pulse width modulation (PWM) for motor control and other time-sensitive tasks.
  • Communication Interfaces: Multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit) allow for versatile connectivity options with peripherals and other microcontrollers.
  • Analog to Digital Converter (ADC): An integrated 12-bit ADC with up to 16 channels provides accurate analog signal measurement, which is crucial for sensor-based applications.
  • Package: The S9S12G64F0CLH comes in a 64 LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while offering sufficient I/O pins for complex tasks.

Applications

The robust feature set of the S9S12G64F0CLH makes it suitable for a wide array of applications, including:

  • Automotive control systems
  • Industrial control systems
  • Robotics
  • Smart sensors
  • Embedded systems

Conclusion

With its powerful HCS12 core, versatile memory options, comprehensive set of peripherals, and robust packaging, the NXP S9S12G64F0CLH microcontroller stands as a highly capable solution for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9062 $55.6248
9+ $11.4103 $102.6927
14+ $11.0537 $154.7518
19+ $10.6971 $203.2449
25+ $10.3406 $258.5150
33+ $9.2708 $305.9364
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess