EN
  • EN
  • DE

S9S12G96F0CLL

Part No S9S12G96F0CLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 100LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-13249,935324481557,S9S12G96F0CLL-ND
Standard Package 450
Win Source Part Number 1023425-S9S12G96F0CLL
Ultra Librarian 3D Model Ultra Librarian S9S12G96F0CLL CAD Model

Description

Product Overview: NXP S9S12G96F0CLL Microcontroller

The NXP S9S12G96F0CLL is a high-performance microcontroller designed for automotive and industrial applications. It is part of the S12G family of 16-bit microcontrollers that are optimized for cost-sensitive applications requiring complex timers, multiple communication interfaces, and high EMC performance.

Key Features

  • Core: The S9S12G96F0CLL is powered by the HCS12 core, which operates at a frequency of up to 50 MHz. This core is designed to deliver a perfect balance between low power consumption and high-speed processing, making it ideal for a wide range of control applications.
  • Memory: It comes equipped with 96 KB of flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Timers: A comprehensive set of timers including an 8-channel, 16-bit timer, two 8-channel, 16-bit pulse width modulators (PWM), and a Real-Time Interrupt timer provide versatile timing and control capabilities.
  • Communication Interfaces: Multiple communication interfaces are available, including two MSCAN modules, an SPI module, and two SCI (UART) modules, enabling the microcontroller to handle complex communication protocols and network management tasks.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels allows for accurate conversion of analog signals to digital data, which is critical for sensor-based applications.
  • Package: The S9S12G96F0CLL is available in a 48-pin LQFP package, which is suitable for space-constrained applications while still providing sufficient I/O ports for interfacing with other components.

Applications

The robust feature set of the S9S12G96F0CLL makes it an excellent choice for a variety of applications, including automotive control systems, industrial control, home appliances, and consumer electronics. Its reliable performance under harsh conditions and the ability to handle multiple tasks simultaneously make it a versatile solution for complex embedded systems.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the S9S12G96F0CLL is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and high-reliability standards, ensuring long-term performance in critical applications.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7136 $60.4224
21+ $5.5087 $115.6827
33+ $5.3365 $176.1045
45+ $5.1644 $232.3980
58+ $4.9921 $289.5418
78+ $4.4758 $349.1124
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess