EN
  • EN
  • DE

S9S12GA128AMLF

Part No S9S12GA128AMLF
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU 12-bit ADC spe tst
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462122-S9S12GA128AMLF
Manufacturer NXP
Package Tray
Product Status Active
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 48-LQFP (7x7)
Package / Case 48-LQFP
Ultra Librarian 3D Model Ultra Librarian S9S12GA128AMLF CAD Model

Description

The S9S12GA128AMLF is a specialized microcontroller unit (MCU) from NXP, specifically designed to offer remarkable performance in applications requiring a 12-bit Analog-to-Digital Converter (ADC) alongside traditional MCU functionalities. While its specs notation 'MCU 12-bit ADC spe tst' hints at a specialized testing or application scenario focusing on ADC capabilities, this component is built around a powerful processing core that delivers efficient, reliable performance for a variety of complex computing tasks. Although detailed specs like flash memory size, operating voltage, or package type are not explicitly mentioned, units similar to the S9S12GA128AMLF typically feature robust memory options and flexible voltage requirements to accommodate a broad range of application needs, from industrial automation to precision sensing and control systems. As an NXP manufactured product, it carries the legacy of quality and innovation, making it a solid choice for designers looking to integrate advanced ADC functionalities within their electronic projects.

You May Also Be Interested in

Sharp Microelectronics
S12.1"
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess