EN
  • EN
  • DE

S9S12GA48AMLFR

Part No S9S12GA48AMLFR
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU 16b
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462871-S9S12GA48AMLFR
Manufacturer NXP
Package Tape & Reel (TR)
Product Status Active
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 48-LQFP (7x7)
Package / Case 48-LQFP
Ultra Librarian 3D Model Ultra Librarian S9S12GA48AMLFR CAD Model

Description

The S9S12GA48AMLFR is a 16-bit microcontroller unit (MCU) produced by NXP Semiconductors. As part of the S9S12 series, this MCU is designed to provide a high level of integration and performance for a wide array of automotive and industrial applications. This MCU features advanced interrupt capabilities, a wide range of peripherals, and flexible memory options, making it a versatile choice for developers. The S9S12GA48AMLFR operates at a voltage range that suits automotive requirements and offers features designed to facilitate rapid development and deployment of applications. Its robust design, combined with NXP's commitment to quality, ensures reliability and durability in demanding environments. This MCU is an excellent option for designers focused on creating sophisticated systems requiring complex control algorithms and numerous I/O operations while maintaining efficiency and reliability.

You May Also Be Interested in

Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
Crystals 20.0 MHZ 18PF -40+ 85C
Lowest to $0.2435
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess