EN
  • EN
  • DE

S9S12GA64F0WLF

Part No S9S12GA64F0WLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000180-S9S12GA64F0WLF
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series HCS12
Packaging Tray
Speed 25MHz
Core Processor 12V1
Program Memory Size 64KB (64K x 8)
RAM Size 4K x 8
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian S9S12GA64F0WLF CAD Model

Description

NXP S9S12GA64F0WLF Microcontroller

The NXP S9S12GA64F0WLF microcontroller is an integral component designed for sophisticated automotive and industrial applications. It belongs to the HCS12 family, which is well-regarded for its high-level integration, exceptional performance, and remarkable flexibility. This particular microcontroller is built to meet the rigorous demands of modern embedded systems, offering a perfect blend of power efficiency and processing capabilities.

At the heart of the S9S12GA64F0WLF is a 16-bit S12 core that operates at a frequency of up to 25 MHz. This core is supported by 64KB of flash memory, which is essential for storing the application code, and 4KB of RAM for efficient data processing. The flash memory is designed with NXP's proven technology, ensuring fast read speeds and reliable operation over a wide temperature range, which is crucial for automotive environments.

One of the standout features of this microcontroller is its rich set of peripherals. It includes two Serial Communication Interface (SCI) modules, allowing for easy integration of serial communication protocols. Additionally, there are three Serial Peripheral Interface (SPI) modules and an Inter-Integrated Circuit (I²C) bus interface, which further enhance its connectivity options. These interfaces make the S9S12GA64F0WLF highly adaptable to various communication needs.

For real-time control applications, the microcontroller comes equipped with an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which provides accurate sensor readings and analog signal processing capabilities. The presence of multiple 16-bit timers, including a Pulse Width Modulator (PWM) module, allows for precise timing and control, which is essential for managing actuators and other time-sensitive components.

Security and system integrity are also prioritized with the inclusion of a Computer Operating Properly (COP) watchdog system, which ensures that the microcontroller operates as expected even under fault conditions. The S9S12GA64F0WLF also features a single-wire background debug mode, which simplifies the development and debugging process.

Designed with a 112-pin Low-profile Quad Flat Package (LQFP), the S9S12GA64F0WLF is compact and suitable for space-constrained applications. Its robust design, wide operating voltage range, and low power consumption make it an ideal choice for a variety of applications, from automotive control units to complex industrial systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess