EN
  • EN
  • DE

S9S12GN32AVLF

Part No S9S12GN32AVLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 2156-S9S12GN32AVLF,935353918557,NXPNXPS9S12GN32AVLF
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264190-S9S12GN32AVLF
Ultra Librarian 3D Model Ultra Librarian S9S12GN32AVLF CAD Model

Description

The NXP S9S12GN32AVLF is a 16-bit microcontroller that is part of the HCS12 family, designed for automotive and industrial applications requiring high levels of reliability and performance. This microcontroller integrates a wealth of features to support complex embedded systems.

Key Features

  • Core: The S9S12GN32AVLF boasts a 16-bit HCS12 CPU, which operates at a frequency of up to 50 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 32KB of Flash memory and 2KB of RAM, facilitating robust program storage and efficient data handling.
  • Digital I/O: The device offers a multitude of digital I/O ports, including interrupt and wake-up capability, to interface with various peripherals and sensors.
  • Timers: Multiple timing systems are available, such as 8-channel and 2-channel 16-bit timers, providing precise timing and pulse width modulation (PWM) functionalities.
  • Communication Interfaces: It includes a range of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit), enabling seamless data exchange with other system components.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels allows for accurate conversion of analog signals to digital, essential for sensor data processing.
  • Supply Voltage: The microcontroller operates within a supply voltage range of 2.35V to 5.25V, accommodating various power supply configurations.
  • Temperature Range: It is designed to work within an extended temperature range, making it suitable for harsh environmental conditions.
  • Packaging: The S9S12GN32AVLF is available in a compact 48-pin LQFP package, which is ideal for space-constrained applications.

Applications

The versatility of the S9S12GN32AVLF enables its use in a wide array of applications, particularly in the automotive sector for engine control units, body control modules, and sensor nodes. It is also well-suited for industrial control systems, robotics, and smart home devices where reliability and efficient power management are critical.

Conclusion

With its robust feature set, the NXP S9S12GN32AVLF microcontroller is an excellent choice for developers looking for a high-performance, reliable MCU for their automotive or industrial projects. Its integration capabilities and extensive peripheral set make it a highly adaptable solution for a range of complex embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2860 $60.0040
33+ $3.5167 $116.0511
51+ $3.4069 $173.7519
71+ $3.2970 $234.0870
91+ $3.1871 $290.0261
122+ $2.8574 $348.6028
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess