EN
  • EN
  • DE

S9S12GN48AVLH

Part No S9S12GN48AVLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 64LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-15342,935354717557,S9S12GN48AVLH-ND
Standard Package 800
Win Source Part Number 1004642-S9S12GN48AVLH
Ultra Librarian 3D Model Ultra Librarian S9S12GN48AVLH CAD Model

Description

Product Overview: S9S12GN48AVLH Microcontroller

The S9S12GN48AVLH is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This product is part of the HCS12G family, which is renowned for its robust architecture, exceptional reliability, and versatile features that cater to a broad range of embedded systems.

At the core of the S9S12GN48AVLH is a 16-bit HCS12 CPU that delivers efficient processing capabilities with a maximum CPU frequency of 25 MHz. This MCU is equipped with 48KB of on-chip flash memory, providing ample space for application code storage, and 4KB of RAM for data processing, ensuring smooth and responsive operation.

One of the standout features of this product is its rich set of peripherals. It includes multiple serial communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C modules, enabling easy connectivity with a variety of external devices. Additionally, the MCU boasts an array of analog-to-digital converters (ADCs), which offer precise measurement capabilities for sensor data acquisition and processing.

The S9S12GN48AVLH also comes with an advanced interrupt handling system, which allows for efficient task prioritization and management, leading to improved system response times and reliability. The integrated timer modules, which include a Real-Time Interrupt (RTI) and a Programmable Interrupt Timer (PIT), provide accurate timing solutions for a wide range of timing-related tasks.

Safety and security are paramount in automotive and industrial applications, and the S9S12GN48AVLH addresses these concerns with its built-in Self-Test and Debug modules, which facilitate system diagnostics and ensure reliable operation throughout the product's lifecycle.

Designed for versatility, the S9S12GN48AVLH operates over a broad voltage range and temperature spectrum, making it suitable for harsh environments. Its low-power modes and power-saving features make it an energy-efficient choice for battery-powered and energy-sensitive applications.

In summary, the S9S12GN48AVLH from NXP Semiconductors is a feature-rich, dependable MCU that provides a scalable and flexible solution for automotive and industrial control systems. Its robust design and comprehensive set of peripherals make it an ideal choice for developers looking to create sophisticated and reliable embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess