EN
  • EN
  • DE

S9S12VR48F2CLCR

Part No S9S12VR48F2CLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 32LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
Other Names 935311023528
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263744-S9S12VR48F2CLCR
Ultra Librarian 3D Model Ultra Librarian S9S12VR48F2CLCR CAD Model

Description

Product Overview: NXP S9S12VR48F2CLCR Microcontroller

The NXP S9S12VR48F2CLCR is a cutting-edge microcontroller designed for automotive and industrial applications that demand high levels of reliability and performance. This product is part of the HCS12 / S12 family, which is renowned for its exceptional integration, efficiency, and ease of use.

Key Features

  • Core: The S9S12VR48F2CLCR features a 16-bit HCS12 core that operates at a frequency of up to 25 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes with 48KB of flash memory, ensuring ample space for application code, and 2KB of RAM for efficient data handling and processing.
  • Advanced Timers: The device includes a range of timers, including a 4-channel 16-bit timer and an 8-channel 8-bit timer, which are essential for precise event management and PWM generation.
  • Communication Interfaces: This microcontroller supports multiple communication protocols such as CAN, LIN, and SCI, enabling seamless connectivity with other devices and systems.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) with multiple channels allows for accurate sensor data acquisition and analog signal processing.
  • Package: The S9S12VR48F2CLCR is available in an LQFP 64-pin package, which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within an extended temperature range, making it ideal for harsh environmental conditions.

Applications

The microcontroller is particularly well-suited for automotive applications, including body control modules, gateways, and sensor nodes. Additionally, its robust feature set makes it an excellent choice for industrial control systems, smart sensors, and other embedded systems that require reliable performance under varying conditions.

Support and Resources

NXP provides comprehensive support for the S9S12VR48F2CLCR with a wide range of development tools, software libraries, and documentation to facilitate the design and development process. This ensures that engineers can maximize the capabilities of the microcontroller and reduce time-to-market for their products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess