EN
  • EN
  • DE

S9S12VR64AACLC

Part No S9S12VR64AACLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 64K FLASH 2K RAM 512B EE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 2x10b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Standard Package 1,250 pcs
REACH Status REACH Unaffected
Win Source Part Number 1090763-S9S12VR64AACLC
Ultra Librarian 3D Model Ultra Librarian S9S12VR64AACLC CAD Model

Description

NXP S9S12VR64AACLC Microcontroller

The NXP S9S12VR64AACLC is a cutting-edge microcontroller designed for automotive applications that demand high levels of reliability, performance, and flexibility. This microcontroller is part of the HCS12 family, which is renowned for its integration of a sophisticated CPU with a host of versatile peripherals, making it an ideal solution for complex control systems found in modern vehicles.

At the heart of the S9S12VR64AACLC is the 16-bit HCS12 core that operates at a frequency of up to 25 MHz. This powerful core is complemented by 64KB of on-chip flash memory, which is highly appreciated for its fast access times and endurance. Additionally, 4KB of RAM is available for temporary data storage and efficient task handling. The flash memory also supports in-circuit programming, which simplifies the development process and facilitates firmware updates in the field, enhancing the product's lifespan and adaptability.

The microcontroller's robust Input/Output (I/O) capabilities are one of its standout features. It includes numerous digital and analog interfaces, such as multiple PWM channels, analog-to-digital converters (ADCs), and digital communication modules that include CAN, SPI, and SCI interfaces. These features enable the S9S12VR64AACLC to connect with a variety of sensors and actuators, making it highly versatile in managing complex automotive control systems.

For enhanced system integrity, the S9S12VR64AACLC is equipped with advanced safety features. It has a watchdog timer to ensure the system continues to operate correctly and a clock monitor to safeguard against clock failures. These features, combined with the low-power modes available, make the microcontroller suitable for safety-critical applications where power efficiency and reliable operation are paramount.

The S9S12VR64AACLC is available in a 112-pin LQFP package, which offers a compact footprint while still providing ample pin access for interfacing with other components in a system. With its robust feature set and adherence to stringent automotive quality standards, the NXP S9S12VR64AACLC microcontroller is an excellent choice for designers seeking to create sophisticated automotive control systems that require a high degree of reliability and flexibility.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess