EN
  • EN
  • DE
  • IT

S9S12XS256J0VAA

Part No S9S12XS256J0VAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12X
Package Tray
Product Status Active
Programmable Not Verified
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S9S12
Standard Package 420 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 311269-S9S12XS256J0VAA
Ultra Librarian 3D Model Ultra Librarian S9S12XS256J0VAA CAD Model

Description

NXP S9S12XS256J0VAA Microcontroller

The NXP S9S12XS256J0VAA is a high-performance microcontroller designed for advanced automotive and industrial applications. This powerful MCU is part of the HCS12X family and is built on a 16-bit architecture that provides a perfect balance between processing power, energy efficiency, and cost-effectiveness.

Key Features:

  • Core: The device features a 16-bit HCS12X CPU that operates at a frequency of up to 80 MHz, delivering robust performance for complex computational tasks.
  • Memory: It comes equipped with 256 KB of Flash memory and 12 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Advanced Timers: Multiple timing systems including 8-channel IC/OC enhanced capture timer, 8-channel, 16-bit timer, and 2-channel, 16-bit timer provide versatile timing solutions.
  • Digital Communication Interfaces: The MCU includes various communication interfaces such as two SCI (Serial Communication Interface) modules, two SPI (Serial Peripheral Interface) modules, and an I2C bus interface to facilitate easy data exchange and peripheral connectivity.
  • Analog-to-Digital Converter: A 12-bit analog-to-digital converter with up to 16 channels allows for precise measurement of analog signals.
  • Networking: Integrated CAN 2.0 A, B software compatible modules provide robust network communication capabilities.
  • Package: The S9S12XS256J0VAA is available in an 80-pin QFP (Quad Flat Package), which is ideal for space-constrained applications.
  • Temperature Range: This MCU operates within an industrial temperature range, making it suitable for harsh environments.
  • Voltage Range: It supports a voltage range of 2.35V to 5.25V, catering to a variety of power supply requirements.

With its rich set of peripherals and interfaces, the NXP S9S12XS256J0VAA is a highly versatile microcontroller that can handle the demands of modern automotive electronics, such as engine control units, body control modules, and sensor applications. Its robust design ensures reliable operation in the challenging conditions typically found in industrial and automotive environments.

The NXP S9S12XS256J0VAA microcontroller is an excellent choice for engineers looking for a high-performance, feature-rich MCU that can accelerate the development of sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5811 $62.9055
12+ $10.3229 $123.8748
18+ $10.0004 $180.0072
24+ $9.6777 $232.2648
31+ $9.3552 $290.0112
42+ $8.3874 $352.2708
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,294 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess