EN
  • EN
  • DE

S9S12XS256J0VAAR

Part No S9S12XS256J0VAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S9S12
Other Names 568-15134-6,935310049528,S9S12XS256J0VAAR,568-15134-1,568-15134-2
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264179-S9S12XS256J0VAAR
Ultra Librarian 3D Model Ultra Librarian S9S12XS256J0VAAR CAD Model

Description

Product Overview: NXP S9S12XS256J0VAAR

The NXP S9S12XS256J0VAAR is a high-performance microcontroller unit (MCU) that is part of the HCS12X family, designed to offer an optimal balance between cost, performance, and power consumption. This 16-bit MCU is engineered to meet the demanding requirements of automotive and industrial applications, providing a robust and versatile platform for a wide range of embedded systems.

Key Features

  • Core: The S9S12XS256J0VAAR features an HCS12X CPU core that operates at a frequency of up to 80 MHz, delivering enhanced computational performance and efficient handling of complex tasks.
  • Memory: It comes equipped with 256 KB of flash memory and 12 KB of RAM, offering ample space for application code and data storage.
  • Advanced Timer: The MCU includes an advanced timer module for precise event management and timing operations, which is essential for real-time control applications.
  • Communication Interfaces: Multiple communication interfaces are integrated, such as CAN, SPI, and SCI, providing versatile options for connecting with other devices and networks.
  • Analog-to-Digital Converter (ADC): An onboard 12-bit ADC allows for accurate analog signal conversion, making it suitable for sensor interfacing and data acquisition tasks.
  • Package: This MCU is available in a 112-pin LQFP package, which is designed for space-constrained applications while allowing for sufficient I/O and connectivity.

Applications

The S9S12XS256J0VAAR is ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded control
  • Building and home automation systems

Reliability and Quality

NXP is known for its commitment to quality and reliability. The S9S12XS256J0VAAR MCU is manufactured to meet the rigorous standards required in the automotive and industrial sectors, ensuring high performance and stability across a wide range of operating conditions.

With its robust feature set and NXP's proven track record, the S9S12XS256J0VAAR is a smart choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess