EN
  • EN
  • DE
  • IT

S9S12XS256J0VAL

Part No S9S12XS256J0VAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14982, 935320277557, S9S12XS256J0VAL-ND
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932963-S9S12XS256J0VAL
Ultra Librarian 3D Model Ultra Librarian S9S12XS256J0VAL CAD Model

Description

The NXP S9S12XS256J0VAL is a high-performance microcontroller designed for automotive and industrial applications that require robust operation and a wide range of features. This microcontroller is part of the S12XS family and is built on the HCS12X core, which is an evolution of the HCS12 core, offering improved performance and efficiency.

Key Features

  • Core: HCS12X 16-bit CPU core, up to 50 MHz bus speed
  • Memory: 256 KB of Flash memory and 12 KB of RAM, providing ample space for complex applications and data storage
  • Digital Peripherals: Includes multiple digital communication interfaces such as SCI, SPI, and I2C modules for versatile connectivity options
  • Analog Peripherals: Equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise sensor data acquisition
  • Timers: Multiple 8-channel and 2-channel timer modules, including a 16-bit free-running counter and a 6-channel PWM module for accurate timing and control
  • Package: Provided in a 112-pin LQFP package, designed for space-efficient PCB layouts
  • Temperature Range: Operating temperature range from -40°C to +125°C, suitable for harsh environments
  • Supply Voltage: 3.13 V to 5.5 V, accommodating various power supply designs
  • Integrated CAN Interface: Features a CAN 2.0 B module for network communication in automotive and industrial control systems
  • Advanced Security: Includes a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) for enhanced security and data protection

Applications

The S9S12XS256J0VAL microcontroller is ideal for a wide range of applications, including but not limited to automotive control systems, factory automation, robotics, and sensor management. Its robust set of features and high level of integration make it particularly well-suited for applications that require complex real-time control and secure data handling.

Design Support

NXP provides comprehensive design support for the S9S12XS256J0VAL microcontroller, including development tools, software libraries, and reference designs. Engineers can take advantage of the CodeWarrior Development Studio for HCS12(X) Microcontrollers, which offers an integrated development environment (IDE) with compiler, debugger, and simulation capabilities to accelerate the development process.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8835 $97.8835
2+ $94.7259 $189.4518
3+ $91.5684 $274.7052
4+ $82.0958 $328.3832
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess