EN
  • EN
  • DE

S9S12ZVL32F0VLCR

Part No S9S12ZVL32F0VLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935316202528
Standard Package 2,000
Win Source Part Number 1090765-S9S12ZVL32F0VLCR
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL32F0VLCR CAD Model

Description

Product Overview: NXP S9S12ZVL32F0VLCR

The NXP S9S12ZVL32F0VLCR is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial control applications. As a member of the S12 MagniV family, this product integrates a sophisticated MCU with smart analog features, delivering a highly optimized solution for systems requiring complex control and accurate sensor interfaces.

Key Features:

  • Integrated Design: The S9S12ZVL32F0VLCR boasts a 16-bit S12Z core, operating at up to 25MHz, and integrates a Voltage Regulator and CAN transceiver, reducing the complexity and the number of components on the system board.
  • Memory: It comes equipped with 32KB of Flash memory and 2KB of RAM, providing ample space for application code and data processing without the need for external memory components.
  • Robust I/O Capabilities: This microcontroller includes a range of I/O options such as multiple General Purpose Input/Output (GPIO) pins, analog-to-digital converters (ADCs), and timers, which are essential for interfacing with sensors and actuators.
  • Communication Interfaces: A comprehensive set of communication interfaces, including CAN, SPI, and SCI, allows for easy integration into a vehicle's communication network or industrial control systems.
  • Low Power Consumption: Designed for efficiency, the S9S12ZVL32F0VLCR features low power modes that significantly reduce power consumption during idle periods, making it ideal for battery-operated and energy-conscious applications.
  • Automotive Grade: This product is engineered to meet the stringent requirements of the automotive industry, offering exceptional reliability and performance under harsh conditions.

Applications:

The S9S12ZVL32F0VLCR is versatile and can be used in a variety of applications, including but not limited to:

  • Body Control Modules
  • Automotive Sensor Modules
  • Industrial Control Systems
  • Motor Control Units
  • Energy Management Systems

Package and Quality:

This microcontroller is available in a 64-LQFP package, providing a compact footprint for space-constrained applications. The product adheres to NXP's high-quality standards, ensuring reliability and performance in the field.

The NXP S9S12ZVL32F0VLCR represents a blend of performance, integration, and efficiency, making it an excellent choice for developers looking to create sophisticated control systems with a reduced bill of materials and enhanced system reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5934 $59.7142
31+ $3.7689 $116.8359
48+ $3.6512 $175.2576
66+ $3.5334 $233.2044
85+ $3.4156 $290.3260
114+ $3.0623 $349.1022
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,024 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess