EN
  • EN
  • DE

SA2T18H450W19SR6

Part No SA2T18H450W19SR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description A2T18H450 - AIRFAST RF POWER LDM / RF Mosfet LDMOS (Dual) 30 V 800 mA 1.805GHz ~ 1.88GHz 16.6dB 89W NI-1230S-4S4S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Transistor Type LDMOS (Dual)
Frequency 1.805GHz ~ 1.88GHz
Gain 16.6dB
Voltage - Test 30 V
Current Rating (Amps) 10µA
Current - Test 800 mA
Power - Output 89W
Voltage - Rated 65 V
Package / Case NI-1230S-4S4S
Supplier Device Package NI-1230S-4S4S
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 2156-SA2T18H450W19SR6
Standard Package 1
Win Source Part Number 1090787-SA2T18H450W19SR6
Ultra Librarian 3D Model Ultra Librarian SA2T18H450W19SR6 CAD Model

Description

The SA2T18H450W19SR6 is a state-of-the-art semiconductor component designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is tailored for high-performance applications that require robust and reliable operation under challenging conditions.

Key Features

  • High Transition Frequency (fT): This device boasts a high transition frequency, making it suitable for applications that demand fast switching capabilities.
  • Low On-Resistance (RDS(on)): The low on-resistance ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the system.
  • High Thermal Stability: Engineered for high thermal stability, the SA2T18H450W19SR6 can withstand elevated temperatures without compromising performance, ensuring reliability in harsh environments.
  • Advanced Packaging: Utilizing cutting-edge packaging technology, this product offers a compact footprint while maintaining high power handling capabilities.
  • Wide Voltage Range: Designed to operate across a broad voltage range, this device provides flexibility in various circuit designs and applications.

Applications

The SA2T18H450W19SR6 is versatile and can be used in a multitude of applications, such as:

  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Electronics
  • Telecommunication Infrastructure

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The SA2T18H450W19SR6 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent standards required for industrial and automotive applications. Customers can trust in the reliability and longevity of this product, even when deployed in the most demanding systems.

Environmental Compliance

Aligning with global environmental standards, the SA2T18H450W19SR6 complies with RoHS directives, ensuring that it is free from hazardous substances. This commitment to environmental stewardship makes it an ideal choice for eco-conscious businesses looking to minimize their ecological footprint.

You May Also Be Interested in

Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0224 $96.0448
3+ $39.4030 $118.2090
4+ $38.1717 $152.6868
6+ $36.9403 $221.6418
8+ $35.7090 $285.6720
10+ $32.0150 $320.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess