EN
  • EN
  • DE

BT152B-600R

Part No BT152B-600R
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155138-BT152B-600R
Manufacturer Homepage www.nxp.com
Family Name BT152B-600R
Introduction Date August 05, 2015
Halogen Free Compliant
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT152B-600R CAD Model

Description

The BT152B-600R is a state-of-the-art thyristor manufactured by NXP Semiconductors, designed for high-performance applications requiring robust and reliable power control. This silicon-controlled rectifier (SCR) is a perfect choice for a wide range of applications, including motor control, industrial lighting, and power supplies.

Key Features

  • High Voltage Capability: The BT152B-600R is rated for a repetitive peak off-state voltage (VDRM) of 600V, making it suitable for handling high voltage applications with ease.
  • High Surge Current: With a non-repetitive peak on-state current (ITSM) of up to 950A, this thyristor can handle high surge currents, ensuring reliable performance during peak conditions.
  • Gate Trigger Current: A moderate gate trigger current (IGT) of up to 35mA allows for efficient triggering of the device, ensuring precise control over the power flow.
  • Thermal Performance: The BT152B-600R boasts excellent thermal performance, thanks to its maximum operating junction temperature (Tj) of +125°C, providing stability in a variety of temperature conditions.
  • Package: Enclosed in a robust SOT78 (TO-220AB) package, the BT152B-600R ensures a compact footprint with reliable mechanical and thermal characteristics.

Applications

The versatility of the BT152B-600R allows it to be used in a variety of applications. It is particularly well-suited for:

  • Phase control operations in light dimmers, motor speed controllers, and other similar applications.
  • Overvoltage crowbar protection in power supplies, providing an additional layer of safety and reliability.
  • Industrial and domestic heating applications where controlled heat output is necessary.
  • Capacitive discharge ignition systems and other pulse applications requiring high surge currents.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BT152B-600R is no exception. Each thyristor is rigorously tested to ensure it meets the high standards expected of industrial-grade components. Customers can rely on the BT152B-600R for consistent performance and durability in their power control applications.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2801 $64.0050
110+ $1.0504 $115.5440
175+ $1.0176 $178.0800
235+ $0.9848 $231.4280
305+ $0.9520 $290.3600
410+ $0.8535 $349.9350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess