EN
  • EN
  • DE

SA58631TK,115

Part No SA58631TK,115
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 3W 8HVSON / Amplifier IC 1-Channel (Mono) Class AB 8-HVSON (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 8Ohm
Voltage - Supply 2.2V ~ 18V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-HVSON (4x4)
Package / Case 8-VDFN Exposed Pad
Base Product Number SA586
Other Names 935280877115,SA58631TK,115,SA58631TK-G,568-12051-6,SA58631TK-G,568-12051-1,568-12051-2
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260606-SA58631TK,115
Ultra Librarian 3D Model Ultra Librarian SA58631TK,115 CAD Model

Description

The SA58631TK,115 is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is specifically engineered to provide a compact, efficient, and robust audio amplification solution for a wide range of applications.

Key Features

  • Audio Amplifier Type: The SA58631TK,115 is a Class AB amplifier, which offers a perfect balance between efficiency and linearity, making it ideal for applications that require both high-quality sound and moderate power efficiency.
  • Output Power: It is capable of delivering 2 watts of continuous average power to an 8-ohm load with 0.1% THD+N from a 5V power supply, ensuring clear and powerful audio performance.
  • Supply Voltage: The device operates across a wide supply voltage range, which allows for flexible usage in various electronic products without the need for additional power regulation components.
  • Low Distortion: The low total harmonic distortion (THD) plus noise specification ensures high-fidelity audio output, which is critical for applications where sound quality is paramount.
  • Package: Housed in a compact HVQFN package, the SA58631TK,115 is designed for space-constrained applications, offering a small footprint without compromising on performance.

Applications

The versatility of the SA58631TK,115 makes it suitable for a variety of applications, including:

  • Portable audio devices
  • Mobile phones
  • Personal media players
  • Handheld gaming devices
  • Small sound systems and docking stations
  • GPS navigation systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the SA58631TK,115 is no exception. Manufactured with precision and subjected to rigorous testing, this audio amplifier IC meets the high standards expected by industry professionals and consumers alike.

Conclusion

With its robust feature set, the SA58631TK,115 from NXP Semiconductors stands out as a superior choice for designers looking to integrate high-quality audio amplification into their products. Its combination of power, efficiency, and compact design makes it an excellent component for enhancing the auditory experience in a multitude of electronic devices.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess