EN
  • EN
  • DE

SA621DK

Part No SA621DK
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311604-SA621DK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA621DK CAD Model

Description

The NXP SA621DK is a state-of-the-art low-power mixer oscillator designed for high-performance RF applications. This advanced product is part of NXP's commitment to providing innovative solutions for radio frequency signal processing. The SA621DK is specifically engineered to meet the demanding requirements of wireless communication systems.

Key Features

  • High Integration: The SA621DK combines a low-noise amplifier (LNA), a mixer, and a voltage-controlled oscillator (VCO) in one compact package. This integration saves space and reduces the complexity of RF circuit designs.
  • Low Power Consumption: Designed for battery-powered devices, the SA621DK operates with minimal power consumption, thereby extending the battery life of portable applications.
  • Wide Frequency Range: The device is capable of operating over a broad range of frequencies, making it suitable for a variety of wireless standards and applications.
  • High Linearity: With its high linearity performance, the SA621DK ensures excellent signal quality and reduces distortion in communication systems.
  • Flexible Interface: The product offers a flexible interface that is compatible with a wide range of external components, allowing for easy integration into different system designs.

Applications

The NXP SA621DK is ideal for use in a variety of applications, including but not limited to:

  • Mobile and cordless phones
  • Wireless LAN (WLAN) devices
  • Global Positioning System (GPS) receivers
  • Other RF systems requiring high performance and low power consumption

Technical Specifications

Here are some of the technical specifications of the SA621DK:

  • Supply voltage range: Typically 2.7V to 5.5V
  • Low noise figure
  • High third-order intercept point (IP3)
  • Temperature range: -40°C to +85°C

The NXP SA621DK is an excellent choice for designers looking to create high-performance, low-power RF systems. Its combination of features and flexibility make it a versatile component for a wide range of wireless applications.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess