The NXP SAA5246AP/E is a sophisticated teletext processor chip designed to decode and display teletext information embedded within a television signal. This integrated circuit is part of NXP's renowned portfolio of television signal processors and is specifically engineered to enhance the television viewing experience by providing access to text-based information services.
Key Features
- Enhanced Display: The SAA5246AP/E supports high-resolution teletext display, ensuring clear and legible text and graphics for an optimal user experience.
- Fastext and TOP Text: The processor is compatible with Fastext and TOP text navigation systems, allowing for quick and easy access to teletext pages.
- Multiple Page Memory: It includes an internal memory capable of storing multiple teletext pages, enabling faster page retrieval and smoother browsing.
- Multi-Language Support: The device can decode teletext in various character sets, supporting a wide range of languages for global applications.
- Integrated Control Functions: It features a range of control functions such as page catch-up and hold functions, which enhance the interactivity of the teletext service.
Applications
The SAA5246AP/E is ideal for integration into television sets, set-top boxes, and video recorders where teletext functionality is desired. Its versatility and ease of use make it a preferred choice for manufacturers looking to provide value-added services to their customers.
Technical Specifications
- Voltage Supply: 5V
- Package: 40-DIP (Dual Inline Package)
- Operating Temperature Range: -20°C to +70°C
In summary, the NXP SAA5246AP/E teletext processor is a feature-rich solution for television and video equipment manufacturers. It offers a blend of performance, flexibility, and language support, ensuring that end-users have a seamless and interactive teletext experience. As a product from NXP, a leader in semiconductor solutions, the SAA5246AP/E stands for reliability and innovation in the field of teletext processing.