Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994067-HCF4053MO13TR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4053MO13TR CAD Model

Description

HCF4053MO13TR - Triple 2-Channel Analog Multiplexer/Demultiplexer

The HCF4053MO13TR is a versatile integrated circuit from STMicroelectronics, a leading manufacturer in the semiconductor industry. This high-performance device functions as a triple 2-channel analog multiplexer/demultiplexer, designed to handle both digital and analog signals. Its ability to work with a wide range of signal types makes it an ideal choice for various applications, including signal routing, data acquisition systems, and communication devices.

Constructed with silicon gate C<sup>2MOS technology, the HCF4053MO13TR offers low power dissipation yet high noise immunity, characteristic of MOS devices. It includes three separate digital select inputs (S1, S2, S3), two independent inputs/outputs (Y0, Y1) for each channel, and a common input/output (Z). The device also features an inhibit input to simultaneously open all channels.

With its single-ended or differential operation, the HCF4053MO13TR can be used in various configurations, such as a dual 4-channel multiplexer, a single 8-channel multiplexer, or a triple 2-channel multiplexer. This flexibility is invaluable for designers who need to create complex signal routing within their circuits without increasing component count.

The HCF4053MO13TR operates over a wide voltage range, from 3V to 20V, making it suitable for interfacing with TTL, CMOS, and other logic families. This device is available in a surface-mount package, specifically in a SO-16N package, and is identified with the order code HCF4053MO13TR. The tape and reel packaging option ensures compatibility with automated assembly processes, streamlining production for high-volume applications.

Key features of the HCF4053MO13TR include:

  • Low "ON" resistance: 125Ω(typ.) over 15V p.p. signal input range for VDD - VEE = 18V
  • High "OFF" output for VDD - VEE = 18V
  • Low crosstalk between switches
  • Fast switching: t<sub>pd = 250ns (typ.) for VDD - VEE = 10V
  • Low power dissipation: PD = 0.01μW (typ.) at TA = 25°C

Overall, the HCF4053MO13TR from STMicroelectronics is a reliable and efficient solution for designers looking to manage multiple signal paths within their electronic systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for IRF840N
Panduit Corp
Industrial Mcc Bundle, CAT6A Shielded, 6
Need more? Email Us
ECAD model for I4KOTLLUXX40
Thomas & Betts
1/2Inchzinc Cond Hub W/grnd Screw
Need more? Email Us
ECAD model for HTGZ1
Agilent(Hewlett-Packard)
Need more? Email Us
ECAD model for HDCP-3000
Pulse
MDL SIN 100D 2:1 SMT TR / LAN 10/100 Base-T Pulse Transformer 2:1 Transmitter, 1:1 Receiver Surface Mount
Need more? Email Us
ECAD model for H1100NLT
Mersen
"Fuse, .44A, 1000VAC/1000VDC, 20KA AC, Fast Acting, Series FSM"
Need more? Email Us
ECAD model for FSM44/100
STMicroelectronics
Need more? Email Us
ECAD model for IMS1601LS45
Samtec Inc.
CONN BRD STACK .100" 54POS / 54 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-18-09-L-T-452-100
Rectron Semiconductor
Need more? Email Us
ECAD model for HER3004C

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention