Products specifications Report Issue?

Switch Type Pushbutton
Shape Rectangular
Color Red
Illumination Non-Illuminated
For Use With/Related Products 320, JN, P197, P227 and TL4201 Series
Mounting Type Snap Fit
Size 12.10mm L x 7.00mm W x 10.50mm H
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562424-TADRED
Ultra Librarian 3D Model Ultra Librarian TADRED CAD Model

You May Also Be Interested in

E-SWITCH
CAP PUSHBUTTON RECTANGULAR RED
Need more? Email Us
ECAD model for TADRED
NKK Switches
CAP TACTILE SQUARE BLACK
Need more? Email Us
ECAD model for AT4058A
Omron
CAP PUSHBUTTON RECTANGULAR RED
Need more? Email Us
ECAD model for A16ZJ-5101R
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
ECAD model for A16ZA-5001G
MEC Switches
CAP TACTILE ROUND WHITE
Need more? Email Us
ECAD model for 1SS06-12.0
MEC Switches
CAP TACTILE ROUND YELLOW
Need more? Email Us
ECAD model for 1SS04-11.0
Omron
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
ECAD model for A16ZT-5101A
Omron
CAP PUSHBUTTON RECTANGULAR BLACK
Need more? Email Us
ECAD model for A16ZJ-5011B
MEC Switches
CAP TACTILE ROUND GREEN
Need more? Email Us
ECAD model for 1SS02-15.0

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention