EN
  • EN
  • DE

SAA5284GP/M1

Part No SAA5284GP/M1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311793-SAA5284GP/M1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA5284GP/M1 CAD Model

Description

The NXP SAA5284GP/M1 is a versatile and powerful integrated circuit designed for enhancing television systems. This IC is part of NXP's renowned portfolio of semiconductor solutions, which are known for their reliability, performance, and innovation. The SAA5284GP/M1 is specifically engineered to handle teletext and video text applications, providing a seamless and high-quality user experience.

Key Features

  • Teletext Processing: It comes with an advanced teletext processor capable of decoding and displaying teletext information embedded within a TV signal.
  • High Integration: The IC integrates multiple functions that reduce the need for external components, thus simplifying design and saving on board space.
  • Memory Management: It includes an efficient on-chip memory management system that ensures smooth data flow and storage for teletext pages.
  • Display Capabilities: The SAA5284GP/M1 supports high-resolution display outputs, ensuring that teletext characters and graphics are crisp and clear.
  • Compatibility: This IC is designed to be compatible with a wide range of television standards and can be used in various global markets.

Applications

The NXP SAA5284GP/M1 is ideal for incorporation into television sets, set-top boxes, and other video equipment that requires teletext or video text capabilities. Its robust design and comprehensive feature set make it an excellent choice for manufacturers looking to enhance their products with advanced text services.

Technical Specifications

  • Package Type: QFP
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: Specified by the manufacturer

Overall, the NXP SAA5284GP/M1 integrated circuit stands out as a top-tier solution for teletext applications. Its integration of multiple features into a single chip ensures a cost-effective and high-performance solution for manufacturers and designers in the consumer electronics industry.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess