EN
  • EN
  • DE

SAA7111AHZ/V4

Part No SAA7111AHZ/V4
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO INPUT PROCESSOR 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Video Processor
Applications PCMCIA, Processing, Video Phone
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 311882-SAA7111AHZ/V4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7111AHZ/V4 CAD Model

Description

Product Overview: SAA7111AHZ/V4

The SAA7111AHZ/V4 is a powerful video input processor produced by NXP Semiconductors. This integrated circuit is designed to handle the decoding of analog video signals and is particularly adept at converting these signals into a digital format suitable for further processing or display. The SAA7111AHZ/V4 is a versatile component that finds applications in a variety of video-related fields, such as television sets, multimedia systems, video recorders, and surveillance systems.

Key Features

  • Multi-Standard Support: The SAA7111AHZ/V4 can decode NTSC, PAL, and SECAM video formats, making it highly adaptable to different regional standards and user requirements.
  • Digital Output Formats: It supports multiple digital output formats, including CCIR 601, square pixel, and others, to interface with a variety of digital processing systems.
  • Advanced Signal Processing: Equipped with features such as automatic gain control, chrominance trap/filter, and luminance delay line, the device ensures high-quality video output.
  • Programmable Scaler: The on-chip programmable scaler allows for adjustments in the horizontal and vertical dimensions of the video, providing flexibility in output display sizes.

Applications

  • Television and Monitors
  • Digital Video Recorders (DVRs)
  • Surveillance Cameras
  • Video Capture Cards
  • Multimedia Systems

Technical Specifications

The SAA7111AHZ/V4 operates over a wide range of temperatures and is housed in a QFP (Quad Flat Package) for easy integration into system designs. It requires a single 5V power supply for operation and features low power consumption, making it suitable for use in portable and power-sensitive applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SAA7111AHZ/V4 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of continuous operation in various environments.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess