EN
  • EN
  • DE

SAA7113H

Part No SAA7113H
Manufacturer NXP / Nexperia
Description 9-bit video input processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246226-SAA7113H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7113H CAD Model

Description

The SAA7113H, from the renowned semiconductor manufacturer NXP, is a highly integrated video decoder that is designed to facilitate the conversion of analog video signals into digital form for use in various multimedia applications. This advanced IC is a part of NXP's acclaimed video processing product line and is known for its excellent performance and reliability.

Key Features

  • Multi-Standard Support: The SAA7113H supports a wide range of video formats including NTSC, PAL, and SECAM. It can automatically detect the standard of the input video signal, making it highly versatile for international use.
  • High-Quality Video Decoding: With its advanced decoding capabilities, the SAA7113H is capable of delivering high-quality video output, ensuring a clear and stable image for end-users.
  • Integrated Analog-to-Digital Conversion: The device includes an onboard Analog-to-Digital Converter (ADC) that provides a seamless transition from analog video to digital data streams.
  • Programmable Video Output Formats: The SAA7113H is flexible in terms of output formats, offering programmable options to match specific application requirements.
  • Low Power Consumption: Designed for efficiency, the SAA7113H maintains low power consumption, making it ideal for portable and battery-powered devices.

Applications

The SAA7113H is suited for a broad range of applications in the consumer electronics sector. It is commonly used in:

  • Video capture cards
  • Set-top boxes
  • Personal video recorders
  • Security and surveillance systems
  • Video conferencing equipment

Technical Specifications

The device operates on a single 5V power supply and is housed in a 48-pin plastic LQFP package. It features an I²C-bus control interface for communication, making it easy to integrate into a wide array of systems. The SAA7113H also includes a variety of output modes, including composite, S-video, and component outputs, providing flexibility in design and implementation.

With its robust feature set and NXP's commitment to quality, the SAA7113H is an ideal choice for developers looking to incorporate reliable video decoding into their products.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess