EN
  • EN
  • DE

SAA7104H

Part No SAA7104H
Manufacturer NXP / Nexperia
Description Digital video encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246219-SAA7104H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7104H CAD Model

Description

Introducing the SAA7104H Video Encoder from NXP

The SAA7104H is a high-quality video encoder component designed and manufactured by NXP Semiconductors. This advanced piece of technology is engineered to convert digital video signals into analog form, making it an ideal solution for applications that require the interfacing of digital video sources with traditional analog devices such as CRT monitors, VCRs, and standard definition televisions.

Key Features of the SAA7104H

  • Advanced Digital Processing: The SAA7104H incorporates sophisticated digital processing techniques to ensure high-quality video output. It supports various input formats and converts them efficiently to composite (CVBS), S-Video (Y/C), or component (YPbPr) analog signals.
  • Multiple Video Standards: This encoder is versatile in supporting both NTSC and PAL standards, making it suitable for deployment in different regions without compatibility issues.
  • Enhanced Video Performance: With features such as flicker filtering, luminance and chrominance adjustments, and macrovision copy protection support, the SAA7104H delivers an enhanced video experience.
  • Programmable Outputs: Users can program the output modes according to their specific needs, providing flexibility in various video applications.

Applications

The SAA7104H is a perfect choice for a wide range of applications, including:

  • Video conferencing systems
  • Home entertainment systems
  • Set-top boxes and DVD players
  • Video capture cards
  • Security and surveillance systems

Technical Specifications

At the core of the SAA7104H's capabilities are its technical specifications:

  • 9-bit video data input
  • Integrated anti-aliasing filters
  • Programmable horizontal and vertical scaling
  • On-chip color space conversion (CSC)
  • Macrovision 7.1L1 copy protection (for NTSC)
  • Power-saving features for reduced energy consumption

The SAA7104H from NXP is a testament to the company's commitment to providing innovative semiconductor solutions. With its superior video encoding capabilities, it is designed to meet the needs of both current and emerging video applications, delivering both performance and reliability to its users.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess