EN
  • EN
  • DE

SAA7113HV2R5

Part No SAA7113HV2R5
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191535-SAA7113HV2R5
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7113HV2R5 CAD Model

Description

The SAA7113HV2R5 is a high-quality video decoder produced by NXP Semiconductors, designed to interface with analog video sources and convert the signals into digital form for further processing. This integrated circuit (IC) is part of NXP's renowned video processing product line and is well-suited for applications in multimedia, surveillance, and broadcasting systems.

Key Features

  • Multi-Standard Support: The SAA7113HV2R5 supports a wide range of video standards including NTSC, PAL, and SECAM, making it a versatile choice for global applications.
  • High-Quality Video Decoding: It features 9-bit analog-to-digital conversion (ADC) which ensures high-quality video decoding with minimal data loss.
  • Advanced Signal Processing: Includes digital comb filtering and line-locked clock generation, which contribute to the delivery of a stable and clear video output.
  • Programmable Video Output Formats: The decoder can be programmed to output various digital video formats, allowing seamless integration with digital processors and displays.
  • Integrated Anti-Aliasing Filter: The on-chip anti-aliasing filter helps in reducing signal noise and improving image clarity.
  • I2C-Bus Control: It features an I2C-bus interface, enabling easy control over the device's functions and settings through a microcontroller or processor.

Applications

The SAA7113HV2R5 is ideal for a range of applications, including:

  • Video capture cards and TV tuner cards for computers
  • Security and surveillance systems, such as CCTV
  • Personal video recorders (PVRs) and digital video recorders (DVRs)
  • Video conferencing equipment
  • Home entertainment systems, such as DVD players and set-top boxes

Conclusion

With its robust feature set and support for multiple video standards, the SAA7113HV2R5 from NXP Semiconductors is a comprehensive solution for analog video decoding in both consumer and professional applications. Its high-quality video output and ease of integration make it an excellent choice for developers and manufacturers looking to incorporate reliable video decoding capabilities into their products.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess