EN
  • EN
  • DE

SAA7114E

Part No SAA7114E
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER W/FILTR 156-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Video Decoder
Applications Desktop, Processing, Video
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 156-LBGA (15x15)
Win Source Part Number 046723-SAA7114E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7114E CAD Model

Description

The SAA7114E is a highly integrated video decoder produced by NXP Semiconductors. This advanced IC (Integrated Circuit) is designed to facilitate the conversion of analog video signals into digital form, enabling further processing by digital video and multimedia applications. It is an essential component for a wide range of consumer electronics, including television sets, digital video recorders, and personal computers.

Featuring multi-standard support, the SAA7114E can decode NTSC, PAL, and SECAM video formats, making it a versatile choice for global applications. It is equipped with an adaptive comb filter for 2D chrominance/luminance separation, which enhances image quality by reducing color bleeding and preserving sharpness in detailed areas.

The SAA7114E includes a programmable Scaler and Color Space Converter (CSC) which allows for various output formats and resolutions, ensuring compatibility with different display standards and devices. Additionally, the chip supports VBI (Vertical Blanking Interval) data processing for teletext, closed captioning, and other data services.

The device's digital output interface is compliant with ITU-R BT.656 and can be easily connected to other digital processing components. With its I2C-bus control, the SAA7114E offers a user-friendly programming model, enabling easy integration and customization within a system design.

The chip's low power consumption and advanced power management features make it an environmentally friendly choice for modern electronics. The SAA7114E's small footprint and minimal external component requirements contribute to a reduced system cost and simplified PCB layout, which is beneficial for compact and cost-sensitive applications.

In summary, NXP's SAA7114E video decoder is a robust, multi-functional IC that provides high-quality video decoding capabilities. It is a reliable solution for manufacturers looking to incorporate analog video decoding into their digital systems with minimal hassle and maximum performance.

You May Also Be Interested in

Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us
Genesys
QFN-48-EP(6x6) Interface Controllers RoHS
Lowest to $2.3284
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess