EN
  • EN
  • DE

SAA7117HL/V1

Part No SAA7117HL/V1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311908-SAA7117HL/V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7117HL/V1 CAD Model

Description

Product Overview: SAA7117HL/V1

The SAA7117HL/V1 is an advanced video input processor produced by NXP Semiconductors. This high-quality integrated circuit is designed to interface with composite and S-video signals, making it an ideal choice for applications in video capturing, surveillance systems, and multimedia devices. The SAA7117HL/V1 is part of NXP's renowned video processing product line, known for its reliability and performance.

Key Features

  • Multi-Standard Support: The device is capable of handling various video standards including PAL, NTSC, and SECAM, providing versatility for international product deployment.
  • High-Quality Video Decoding: With its advanced decoding capabilities, the SAA7117HL/V1 ensures excellent video quality, minimizing artifacts and noise.
  • Integrated Anti-Aliasing Filter: The built-in anti-aliasing filter improves image clarity by reducing signal noise and preventing aliasing effects.
  • Programmable Video Output Formats: It supports multiple output formats, making it compatible with a wide range of digital video systems and displays.
  • Automatic Gain Control (AGC): AGC ensures consistent video signal levels, providing stable image quality under varying input conditions.
  • On-Chip Color Transient Improvement (CTI): This feature enhances color transitions and sharpness, significantly improving the perceived video quality.

Applications

The SAA7117HL/V1 is suitable for a wide array of applications. Its ability to process multiple video formats and produce high-quality output makes it perfect for:

  • Video Capture Cards
  • Security and Surveillance Systems
  • Television Sets and Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • Video Conferencing Equipment

Technical Specifications

The SAA7117HL/V1 operates over a broad temperature range and comes in a QFP-44 package, which is suited for surface mount technology (SMT). The device requires a single 5V power supply for operation, simplifying power management in complex systems.

With its robust feature set and proven performance, the SAA7117HL/V1 from NXP stands out as a leading solution for video signal processing in both consumer and professional markets.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess