EN
  • EN
  • DE

SAA7118E

Part No SAA7118E
Manufacturer NXP / Nexperia
Description Multistandard video decoder with adaptive comb filter and component video input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246229-SAA7118E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7118E CAD Model

Description

Introducing the SAA7118E Video Decoder from NXP

The SAA7118E, a high-performance video decoder from NXP Semiconductors, is designed to facilitate the seamless integration of analog video signals into digital multimedia systems. This state-of-the-art component is ideal for applications that require the conversion of analog video inputs into high-quality digital formats, making it a perfect fit for a wide range of consumer electronics, including DVD recorders, digital TVs, set-top boxes, and personal video recorders.

At the heart of the SAA7118E's capabilities is its support for multiple analog inputs. It is capable of handling up to 9 analog inputs, which can be composed of composite video signals (CVBS), S-Video (Y/C), or component video (YUV/YPbPr). This flexibility allows for easy switching between different video sources, providing versatility for end-users who may be connecting various devices to their multimedia systems.

The SAA7118E is engineered with advanced features to ensure the highest quality video output. It includes a built-in 10-bit analog-to-digital converter (ADC) that operates at 54 MHz, guaranteeing precise and clear digital video representation of the original analog signals. The decoder also supports global standards, including PAL, NTSC, and SECAM, ensuring compatibility with video formats around the world.

One of the key benefits of the SAA7118E is its ability to perform automatic gain control (AGC) and a 2D comb filter for both PAL and NTSC signals. The AGC function adjusts the signal strength automatically for optimal performance, while the 2D comb filter enhances image quality by reducing color artifacts and improving color resolution.

Furthermore, the SAA7118E features Macrovision copy protection detection, which is essential for compliance with content protection regulations in consumer video equipment. It also supports fast I²C-bus control for easy integration into system designs.

In summary, the SAA7118E from NXP is a versatile and high-quality video decoder that provides excellent analog-to-digital video conversion capabilities. Its support for multiple video formats and advanced image processing features make it an ideal choice for manufacturers looking to create top-tier multimedia products for a global market.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess