EN
  • EN
  • DE

SAA7119E/V2/M1

Part No SAA7119E/V2/M1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311921-SAA7119E/V2/M1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7119E/V2/M1 CAD Model

Description

NXP SAA7119E/V2/M1 Video Decoder

The SAA7119E/V2/M1 is a high-performance video decoder produced by NXP Semiconductors, designed to facilitate the conversion of analog video signals into digital form for use in various multimedia applications. This integrated circuit is engineered to handle a wide array of video formats, including composite video, S-Video, and component video, making it a versatile solution for developers looking to integrate video capabilities into their products.

At the core of the SAA7119E/V2/M1's functionality is its advanced decoding algorithm which ensures high-quality video output. It supports both NTSC and PAL systems, offering a global solution that can be deployed in different regions without compatibility issues. The decoder is capable of automatic standard detection, simplifying the design process for engineers by reducing the need for additional components and manual configuration.

The SAA7119E/V2/M1 features a range of inputs and outputs that provide flexibility in connecting various video sources and displays. Its digital output interface can be directly connected to digital signal processors (DSPs) or microcontrollers for further processing, making it ideal for applications such as digital video recorders, surveillance systems, and in-vehicle entertainment systems. The device also includes an on-chip analog-to-digital converter (ADC) that delivers high-resolution digitization of analog signals, preserving the quality of the original video content.

Engineers will find the SAA7119E/V2/M1's programmability advantageous, as it allows for customization of various parameters such as brightness, contrast, and color saturation through an I2C-bus interface. This feature enables fine-tuning of the video output to match specific application requirements or user preferences.

Designed with power efficiency in mind, the SAA7119E/V2/M1 minimizes energy consumption, making it suitable for battery-powered devices. Its small form factor and low power requirements also make it an excellent choice for portable and compact systems where space is at a premium.

In summary, the SAA7119E/V2/M1 from NXP is a robust video decoder that combines high-quality video conversion with flexibility and ease of use, making it a top choice for designers looking to incorporate analog video decoding into their digital multimedia projects.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess