EN
  • EN
  • DE

AM486DX2-66V16BYC

Part No AM486DX2-66V16BYC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044752-AM486DX2-66V16BYC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM486DX2-66V16BYC CAD Model

Description

The AM486DX2-66V16BYC is a 32-bit x86 microprocessor manufactured by AMD. It's a member of the Am486 family, which was designed to be a high-performance, pin-compatible alternative to Intel's 80486 processors. This particular model operates at 66MHz and is a clock-doubled version, meaning it runs internally at twice the speed of the system bus.

Applications

  • Desktop computers from the mid-1990s
  • Embedded systems requiring an x86 architecture
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Early network servers

Features

  • 32-bit architecture: Supports 32-bit data and address buses for efficient memory access.
  • 66 MHz Clock Speed: Operates at 66 MHz internally, providing significant performance improvements over earlier processors.
  • Clock-Doubled (DX2): Internally runs at twice the external bus speed (33MHz), improving performance without requiring a faster system bus.
  • Built-in 8KB Cache: An 8KB internal cache memory reduces the need to access slower external memory for frequently used data and instructions.
  • Integrated Math Coprocessor: Includes a built-in math coprocessor (FPU) for accelerated floating-point calculations.
  • Pin-Compatible with Intel 486DX: Allows for easy upgrades from Intel 486DX processors.
  • Virtual 8086 Mode: Supports running multiple DOS applications concurrently.
  • Power Management Features: Incorporates power-saving features to reduce energy consumption.

Benefits

  • Improved Performance: Clock doubling and integrated cache provide significantly higher performance compared to earlier 486 processors.
  • Cost-Effective Upgrade: Offers a cost-effective upgrade path for existing 486 systems.
  • Enhanced Floating-Point Performance: Integrated FPU accelerates math-intensive applications.
  • Software Compatibility: Fully compatible with existing x86 software.
  • Reduced Power Consumption: Power management features extend battery life in portable devices.
  • Ease of Integration: Pin-compatibility simplifies system design and upgrades.

Additional Details

The AM486DX2-66V16BYC is typically packaged in a PGA (Pin Grid Array) format. It requires a 5V power supply. The processor supports various memory configurations and peripherals. Its robust architecture and widespread availability made it a popular choice for a wide range of applications during its time. The 'V16' likely refers to a specific stepping or revision of the processor.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess