EN
  • EN
  • DE

SAA7121H/01

Part No SAA7121H/01
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Win Source Part Number 187544-SAA7121H/01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7121H/01 CAD Model

Description

NXP SAA7121H/01 Digital Video Encoder

The NXP SAA7121H/01 is a high-performance digital video encoder designed to meet the demanding requirements of video processing applications. This advanced IC is engineered to convert digital video signals into analog composite and S-Video (Y/C) formats, suitable for standard definition televisions and video recorders. Suitable for a range of applications including set-top boxes, DVD players, and video game consoles, the SAA7121H/01 ensures high-quality video output with minimal signal degradation.

Key Features:

  • Multiple Video Formats: The SAA7121H/01 supports various input formats including ITU-R BT.601 and ITU-R BT.656 for standard definition video signals.
  • High-Quality Output: It provides high-quality analog video output, ensuring compatibility with legacy video equipment.
  • Programmable Video Output: The device features programmable video output modes, allowing customization for specific application requirements.
  • Macrovision Copy Protection: Integrated Macrovision copy protection ensures compliance with content protection standards for video outputs.
  • On-Chip Color Bar Generator: The inclusion of a color bar generator aids in system testing and calibration, simplifying the setup process.

Technical Specifications:

  • Supply Voltage: 5V ±10%
  • Power Consumption: Low power operation to minimize thermal dissipation
  • Package: QFP-44 package for easy integration into system designs
  • Operating Temperature Range: -20°C to +70°C

The SAA7121H/01 is equipped with advanced features that ensure ease of use and integration into existing systems. Its small form factor and low power consumption make it an ideal choice for portable and compact devices. With its robust construction and adherence to industry standards, the SAA7121H/01 from NXP stands as a reliable solution for digital-to-analog video encoding needs.

Note: Always consult the manufacturer's datasheet and application notes for detailed technical information and proper handling instructions to ensure optimal performance and longevity of the product.

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Wch
USB to UART 6Mbps USB 2.0 TQFN-16-EP(3x3) Interface Controllers RoHS
Lowest to $0.8732
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8630 $61.7670
21+ $5.6306 $118.2426
32+ $5.4551 $174.5632
44+ $5.2795 $232.2980
57+ $5.1028 $290.8596
76+ $4.5750 $347.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess